BNB INT. Co., Ltd. Datasheets for Metal Balls

Metal balls are rolling, spherical elements that exhibit greater strength and toughness than plastic and ceramic balls. They have a sufficient hardness for many industrial ball applications, and most products are electrically conductive. Some steel, nickel, and cobalt balls can be magnetized. Metal balls made from certain alloys can also provide corrosion resistance and refractory resistance.
Metal Balls: Learn more

Product Name Notes
A forged ball is made through cutting, heating, and forging processes. Production Range 25-1SOmm (150 mm or bigger, customizable) Applications Ball mills for grinding materials and products for metallurgy, mines,...
Carbon steel has a hardened surface and a soft but durable core for high impact resistance. It is a reasonable alternative to expensive chrome balls, which are fully hardened to...
Helps control heat loss, evaporation and odour and mist. The hollow is also used as a check valve ball in the flow control application. Float ball It's a product that...
It is called a tungsten carbide ball and marked as WC or TC. A tungsten carbide ball has high hardness and wear resistance. In particular, it can maintain its hardness...
It is designed to provide the highest hardness using anticorrosion material. It is heat-treated for hardness and used in similar applications with the tool steel. Production Range 0.5mm~76.2mm Applications Stainless...
It is mainly used for making high-speed steel and other alloys. It doesn’t react with water under room temperature but oxidizes at a high temperature. Production Range 2–200 mm (Producible...
It is used as an alternative to hardened stainless steel for quality conditions and tensile force. Production Range of SUS304 0.5mm-50.8mm Applications of SUS304 Electronics, Medical devices, Kitchen wears, Slide...
This is a type of grinding ball with different chemical components that are mixed, melted, molded, heat-treated, and selected. Production Range 10-200mm Applications Ball mills for grinding materials and products...
This is the best product for bearings with high hardness and wear resistance. Evenly treated and high-quality chrome alloy steel to ensure optimal hardness and long service life. Production Range...