BNB INT. Co., Ltd. Datasheets for Ceramic Balls

Ceramic balls are spherical, rolling elements that provide higher stiffness, lower thermal expansion, lighter weight, increased corrosion resistance, and higher electrical resistance than steel balls. They are made from a variety of ceramic materials.
Ceramic Balls: Learn more

Product Name Notes
It has the highest mechanical strength and high toughness at room temperature. Furthermore, it has a similar thermal expansion rate to metals, making it easy to weld. It is good...
t has the highest wear, chemical resistance, hardness, and thermal conductivity among ceramics. Production Range 0.8 mm-25.4 mm (25.4 mm or bigger, customizable) Applications Mechanical seal bearing, Burner nozzle, Pump...
This dense ceramic is sintered under a nonoxide atmosphere at a high temperature, and maintains covalent bonds; excellent thermal, wear, corrosion resistance; and high-temperature strength and hardness, making it a...
This is the cheapest type of ceramic ball, and it features high hardness, heat, wear, chemical resistance, and electric insulation. Production Range 2.0 mm-50.8 mm (35 mm or bigger, customizable)...