BNB INT. Co., Ltd. Datasheets for Ball Transfer Units (BTU)
Ball transfer units (BTU) are ball transfer table components that consist of a large, load-bearing ball that sits atop smaller balls inside of a hemispherical cup.
Ball Transfer Units (BTU): Learn more
| Product Name | Notes |
|---|---|
| Bolt-integrated, suitable for a clean environment Balls, bodies, caps, and other components are customizable. | |
| Design with a slanted rotational axis for high load Lighter and more solid structure than existing products that are suitable for turntable wheels | |
| Downward-specific product Suitable design for high-load environment Balls, bodies, caps, and other components are customizable to the working temperature. | |
| Easy installation (application), suitable design for high load Balls, bodies, caps, and other components are customizable. | |
| Easy installation (application), suitable design for high load Bolt is removable. (Except for 04B 05B 06B 07B 08B 12B 16B 20B) Balls, bodies, caps, and other components are customizable. | |
| Flange type for easy installation Suitable design for high load Balls, bodies, caps, and other components are customizable. | |
| Hexagonal bolt type for easy installation Bolt-integrated, suitable design for high load Balls, bodies, caps, and other components are customizable. | |
| Injection-molded plastic body products are light and cheap. Suitable for a clean environment Balls, bodies, caps, and other components are customizable. | |
| Insert installation type space saver Insert/flange type for easy installation Balls, bodies, caps, and other components are customizable. | |
| Insert type suitable for high load and vibration environment Balls, bodies, caps, and other components are customizable. | |
| Insert type suitable for high load and vibration environment Bolt part is removed from the bolt type Balls, bodies, caps, and other components are customizable. | |
| Insert type suitable for high load and vibration environment Most common insert installation product Balls, bodies, caps, and other components are customizable. | |
| Low-load/widespread press machining type Most common products and cheap products are imported from China. | |
| Made of aluminum and stainless steel for light weight and corrosion resistance Balls, bodies, caps, and other components are customizable. | |
| Plastic products are light and used for low load. Suitable for a clean environment Balls, bodies, caps, and other components are customizable. | |
| Trays are pressed or cut for production. Balls and bodies can be manufactured with stainless steel and plastic. BC Press Machining Type (Made in Korea) Press Machining Type Made in... |