Migatron Corporation Datasheets for Level Sensors

Level sensors are used to detect liquid or powder levels, or interfaces between liquids. There are two basic level-measurement types: continuous and point or multi-point.
Level Sensors: Learn more

Product Name Notes
The RPS-150 family of self-contained, wide beam angle, ultrasonic sensors can be used as proximity sensors or level sensors. The advantage of this sensor is that the target does not...
The RPS-150A analog ultrasonic sensor is mounted in a limit switch style housing and is completely self contained. It is powered by 20-30VDC, and is reverse polarity protected. It also...
The RPS-2100 is a single transducer device with 2 independent range control adjustments, LED indicators, and form C relay outputs. These make the sensor well suited for high and low...
The RPS-2300 is a single transducer device with 2 independant range control adjustments, LED indicators, and form C relay outputs. These make the sensor well suited for high and low...
The RPS-400-30 has a 22mm barrel housing, completely self -contained, 12-30VDC powered ultrasonic proximity sensor. A sealed transducer provides protection in environments where dirt and moisture are a problem.  The...
The RPS-400-6 is a compact, high frequency sensor. It was introduced to the Migatron family of ultrasonic sensors to better meet the needs of the machine manufacturing industry. The RPS-400-6...
The RPS-401 and RPS-426 are self-contained ultrasonic sensors in a 30mm barrel housing, powered by 20-30VDC. A sealed transducer provides protection in hostile environments. The sensor can be operated in...
The RPS-401A, RPS-426A analog ultrasonic sensor is mounted in a 30mm barrel housing, and is completely self contained. It is powered by 20-30VDC, and is reverse polarity protected. It also...
The RPS-401A-80P analog ultrasonic sensor is mounted in a PVC barrel housing and is completely self contained. It is powered by 20-30 VDC and is reverse polarity protected. It also...
The RPS-450, 475 are stud-mount, completely self-contained, 120VAC powered ultrasonic proximity sensors. These sensors are range or distance sensitive, enabling the sensors to detect objects only within the desired range...
The RPS-500 ranging board was designed to give analog voltage and current outputs proportional to distance and can be used with the RPS-100, RPS-300, RPS-325 or RPS-326. It is a...
These self-contained Ultrasonic Level Sensors provide level control of both liquid and bulk materials. This gives the user a viable alternative to bubblers, floats, capacitance probes, and pressure transmitters.