Migatron Corporation Controllers With Remote Sensing Head RPS-2300

Description
The RPS-2300 is a single transducer device with 2 independant range control adjustments, LED indicators, and form C relay outputs. These make the sensor well suited for high and low level control, or other applications where two set points are needed. The transducer heads are made of Delrin with epoxy face for the 14" and 36" sensors and Valox with a silicon face for the 72". A sealed silicon rubber sensing face is used making this sensor best suited for environments where dirt is a problem. This sensor also has a unique master and slave feature which enables many of the same units to be used within close proximity of one another without cross-talk interference. For example, if three sensors are needed in a close area, one sensor would be left as a master and the other two would be slaves. This is done by means of the X IN, X OUT, and GND connection on the board. One sensor (master) would send a signal by means of the X OUT and GND terminals. These would be connected to the X IN and GND terminals of the other two sensors (slaves).
Description
The RPS-2300 is a single transducer device with 2 independant range control adjustments, LED indicators, and form C relay outputs. These make the sensor well suited for high and low level control, or other applications where two set points are needed. The transducer heads are made of Delrin with epoxy face for the 14" and 36" sensors and Valox with a silicon face for the 72". A sealed silicon rubber sensing face is used making this sensor best suited for environments where dirt is a problem. This sensor also has a unique master and slave feature which enables many of the same units to be used within close proximity of one another without cross-talk interference. For example, if three sensors are needed in a close area, one sensor would be left as a master and the other two would be slaves. This is done by means of the X IN, X OUT, and GND connection on the board. One sensor (master) would send a signal by means of the X OUT and GND terminals. These would be connected to the X IN and GND terminals of the other two sensors (slaves).

Suppliers

Company
Product
Description
Supplier Links
Woodstock, IL, USA
Controllers With Remote Sensing Head
RPS-2300
Controllers With Remote Sensing Head RPS-2300
The RPS-2300 is a single transducer device with 2 independant range control adjustments, LED indicators, and form C relay outputs. These make the sensor well suited for high and low level control, or other applications where two set points are needed. The transducer heads are made of Delrin with epoxy face for the 14" and 36" sensors and Valox with a silicon face for the 72". A sealed silicon rubber sensing face is used making this sensor best suited for environments where dirt is a problem. This sensor also has a unique master and slave feature which enables many of the same units to be used within close proximity of one another without cross-talk interference. For example, if three sensors are needed in a close area, one sensor would be left as a master and the other two would be slaves. This is done by means of the X IN, X OUT, and GND connection on the board. One sensor (master) would send a signal by means of the X OUT and GND terminals. These would be connected to the X IN and GND terminals of the other two sensors (slaves).

The RPS-2300 is a single transducer device with 2 independant range control adjustments, LED indicators, and form C relay outputs. These make the sensor well suited for high and low level control, or other applications where two set points are needed. The transducer heads are made of Delrin with epoxy face for the 14" and 36" sensors and Valox with a silicon face for the 72". A sealed silicon rubber sensing face is used making this sensor best suited for environments where dirt is a problem. This sensor also has a unique master and slave feature which enables many of the same units to be used within close proximity of one another without cross-talk interference. For example, if three sensors are needed in a close area, one sensor would be left as a master and the other two would be slaves. This is done by means of the X IN, X OUT, and GND connection on the board. One sensor (master) would send a signal by means of the X OUT and GND terminals. These would be connected to the X IN and GND terminals of the other two sensors (slaves).

Technical Specifications

  Migatron Corporation
Product Category Level Sensors
Product Number RPS-2300
Product Name Controllers With Remote Sensing Head
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Foam Control Monitor - 2880-FCM - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Small flange level transmitter - FKY-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details
PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details