Migatron Corporation Self Contained Sensor RPS-401/RPS-426

Description
The RPS-401 and RPS-426 are self-contained ultrasonic sensors in a 30mm barrel housing, powered by 20-30VDC. A sealed transducer provides protection in hostile environments. The sensor can be operated in two modes a proximity and a hysteresis mode. Operating as proximity sensors and level sensors. The frequency of operation for the RPS-401 is 212kHz for the 4" to 40" range and 150kHz for the 8" to 80"range. The RPS-426 has an 8" to 80" range, and operates at a frequency of 150kHz. These sensors also have built-in short circuit protection for the outputs as well as reverse polarity protection on the input.
Description
The RPS-401 and RPS-426 are self-contained ultrasonic sensors in a 30mm barrel housing, powered by 20-30VDC. A sealed transducer provides protection in hostile environments. The sensor can be operated in two modes a proximity and a hysteresis mode. Operating as proximity sensors and level sensors. The frequency of operation for the RPS-401 is 212kHz for the 4" to 40" range and 150kHz for the 8" to 80"range. The RPS-426 has an 8" to 80" range, and operates at a frequency of 150kHz. These sensors also have built-in short circuit protection for the outputs as well as reverse polarity protection on the input.

Suppliers

Company
Product
Description
Supplier Links
Woodstock, IL, USA
Self Contained Sensor
RPS-401/RPS-426
Self Contained Sensor RPS-401/RPS-426
The RPS-401 and RPS-426 are self-contained ultrasonic sensors in a 30mm barrel housing, powered by 20-30VDC. A sealed transducer provides protection in hostile environments. The sensor can be operated in two modes a proximity and a hysteresis mode. Operating as proximity sensors and level sensors. The frequency of operation for the RPS-401 is 212kHz for the 4" to 40" range and 150kHz for the 8" to 80"range. The RPS-426 has an 8" to 80" range, and operates at a frequency of 150kHz. These sensors also have built-in short circuit protection for the outputs as well as reverse polarity protection on the input.

The RPS-401 and RPS-426 are self-contained ultrasonic sensors in a 30mm barrel housing, powered by 20-30VDC. A sealed transducer provides protection in hostile environments. The sensor can be operated in two modes a proximity and a hysteresis mode. Operating as proximity sensors and level sensors. The frequency of operation for the RPS-401 is 212kHz for the 4" to 40" range and 150kHz for the 8" to 80"range. The RPS-426 has an 8" to 80" range, and operates at a frequency of 150kHz. These sensors also have built-in short circuit protection for the outputs as well as reverse polarity protection on the input.

Technical Specifications

  Migatron Corporation
Product Category Level Sensors
Product Number RPS-401/RPS-426
Product Name Self Contained Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitance Level Sensor Probe - PROCAP I & II - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Liquid; Dry material (Bulk solids and powders)
View Details
RF Capacitance Level Switch - KCAP300™ - ABB Measurement & Analytics
Specs
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
View Details
Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details