Migatron Corporation Self Contained Sensor RPS-401A/RPS-426A

Description
The RPS-401A, RPS-426A analog ultrasonic sensor is mounted in a 30mm barrel housing, and is completely self contained. It is powered by 20-30VDC, and is reverse polarity protected. It also has a narrow beam angle which enables it to get into tight places. A flat target can tilt up to 8 degrees and still be detected. The RPS-401A, RPS-426A have 2 short circuit protected analog outputs, 4-20mA and 0-10 VDC. These outputs can easily be inverted and can be scaled over almost any range by means of adjusting the zero and span controls. For set-up purposes an LED strength indicator is provided. This LED is Green when not detecting and fades to Red as a target moves into place, depending on how much reflected signal is coming back from the target. These analog ultrasonic sensors can be used as a level sensor, loop control, roll diameter, and many more applications where a continuous distance measurement is required.
Description
The RPS-401A, RPS-426A analog ultrasonic sensor is mounted in a 30mm barrel housing, and is completely self contained. It is powered by 20-30VDC, and is reverse polarity protected. It also has a narrow beam angle which enables it to get into tight places. A flat target can tilt up to 8 degrees and still be detected. The RPS-401A, RPS-426A have 2 short circuit protected analog outputs, 4-20mA and 0-10 VDC. These outputs can easily be inverted and can be scaled over almost any range by means of adjusting the zero and span controls. For set-up purposes an LED strength indicator is provided. This LED is Green when not detecting and fades to Red as a target moves into place, depending on how much reflected signal is coming back from the target. These analog ultrasonic sensors can be used as a level sensor, loop control, roll diameter, and many more applications where a continuous distance measurement is required.

Suppliers

Company
Product
Description
Supplier Links
Woodstock, IL, USA
Self Contained Sensor
RPS-401A/RPS-426A
Self Contained Sensor RPS-401A/RPS-426A
The RPS-401A, RPS-426A analog ultrasonic sensor is mounted in a 30mm barrel housing, and is completely self contained. It is powered by 20-30VDC, and is reverse polarity protected. It also has a narrow beam angle which enables it to get into tight places. A flat target can tilt up to 8 degrees and still be detected. The RPS-401A, RPS-426A have 2 short circuit protected analog outputs, 4-20mA and 0-10 VDC. These outputs can easily be inverted and can be scaled over almost any range by means of adjusting the zero and span controls. For set-up purposes an LED strength indicator is provided. This LED is Green when not detecting and fades to Red as a target moves into place, depending on how much reflected signal is coming back from the target. These analog ultrasonic sensors can be used as a level sensor, loop control, roll diameter, and many more applications where a continuous distance measurement is required.

The RPS-401A, RPS-426A analog ultrasonic sensor is mounted in a 30mm barrel housing, and is completely self contained. It is powered by 20-30VDC, and is reverse polarity protected. It also has a narrow beam angle which enables it to get into tight places. A flat target can tilt up to 8 degrees and still be detected. The RPS-401A, RPS-426A have 2 short circuit protected analog outputs, 4-20mA and 0-10 VDC. These outputs can easily be inverted and can be scaled over almost any range by means of adjusting the zero and span controls. For set-up purposes an LED strength indicator is provided. This LED is Green when not detecting and fades to Red as a target moves into place, depending on how much reflected signal is coming back from the target. These analog ultrasonic sensors can be used as a level sensor, loop control, roll diameter, and many more applications where a continuous distance measurement is required.

Technical Specifications

  Migatron Corporation
Product Category Level Sensors
Product Number RPS-401A/RPS-426A
Product Name Self Contained Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Foam Control Monitor - 2852-FCM - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Small flange level transmitter - FKY-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details
PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details