Migatron Corporation Self Contained Sensor RPS-150

Description
The RPS-150 family of self-contained, wide beam angle, ultrasonic sensors can be used as proximity sensors or level sensors. The advantage of this sensor is that the target does not have to be at right angles with the sensor in order to be detected. A flat target can tilt up to 35 degrees and still be detected. For set-up purposes an LED indicator is provided. When in the non-detect state the LED is Green and when in the detect state the LED is Red. The RPS-150 can be operated in two modes: a proximity and a hysteresis mode, described to the right.
Description
The RPS-150 family of self-contained, wide beam angle, ultrasonic sensors can be used as proximity sensors or level sensors. The advantage of this sensor is that the target does not have to be at right angles with the sensor in order to be detected. A flat target can tilt up to 35 degrees and still be detected. For set-up purposes an LED indicator is provided. When in the non-detect state the LED is Green and when in the detect state the LED is Red. The RPS-150 can be operated in two modes: a proximity and a hysteresis mode, described to the right.

Suppliers

Company
Product
Description
Supplier Links
Woodstock, IL, USA
Self Contained Sensor
RPS-150
Self Contained Sensor RPS-150
The RPS-150 family of self-contained, wide beam angle, ultrasonic sensors can be used as proximity sensors or level sensors. The advantage of this sensor is that the target does not have to be at right angles with the sensor in order to be detected. A flat target can tilt up to 35 degrees and still be detected. For set-up purposes an LED indicator is provided. When in the non-detect state the LED is Green and when in the detect state the LED is Red. The RPS-150 can be operated in two modes: a proximity and a hysteresis mode, described to the right.

The RPS-150 family of self-contained, wide beam angle, ultrasonic sensors can be used as proximity sensors or level sensors. The advantage of this sensor is that the target does not have to be at right angles with the sensor in order to be detected. A flat target can tilt up to 35 degrees and still be detected. For set-up purposes an LED indicator is provided. When in the non-detect state the LED is Green and when in the detect state the LED is Red. The RPS-150 can be operated in two modes: a proximity and a hysteresis mode, described to the right.

Technical Specifications

  Migatron Corporation
Product Category Level Sensors
Product Number RPS-150
Product Name Self Contained Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Compact Non-Contact Radar for Sanitary Processing with Light Ring & Digital Display - CNCR-400.DD - BinMaster, Inc.
Specs
Device Classification Sensor System
Measuring Range 588 inch (14935 mm)
Accuracy (Continuous Level) 0.2000 +/-inch (5.08 +/-mm)
View Details
Ultrasonic Level Transmitter - LST400 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Radar sensor - USR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor Only
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details