Keller America, Inc. High Accuracy Submersible Level Transmitter Acculevel™

Description
The Acculevel high accuracy level transmitter incorporates microprocessor-contr olled signal conditioning to provide outstanding accuracy over temperature. It provides dual outputs, one analog (current or voltage) and one digital RS485. The RS485 connection allows users to retrieve both level and temperature data, interface with a PC, and rescale the analog output from 10% to 110% of the basic range (converter cable and Keller software required). On models equipped with 4...20mA analog output, the Acculevel submersible level transmitter also includes guaranteed lightning protection. This internal circuit is included at no additional cost and provides a lifetime warranty against damage from voltage surge. The Acculevel is assembled in the U.S to customer specifications, including custom pressure ranges and cable lengths. Most orders ship in 3 business days, or less.
Datasheet
Description
The Acculevel high accuracy level transmitter incorporates microprocessor-contr olled signal conditioning to provide outstanding accuracy over temperature. It provides dual outputs, one analog (current or voltage) and one digital RS485. The RS485 connection allows users to retrieve both level and temperature data, interface with a PC, and rescale the analog output from 10% to 110% of the basic range (converter cable and Keller software required). On models equipped with 4...20mA analog output, the Acculevel submersible level transmitter also includes guaranteed lightning protection. This internal circuit is included at no additional cost and provides a lifetime warranty against damage from voltage surge. The Acculevel is assembled in the U.S to customer specifications, including custom pressure ranges and cable lengths. Most orders ship in 3 business days, or less.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Accuracy Submersible Level Transmitter - Acculevel™ - Keller America, Inc.
Newport News, VA, USA
High Accuracy Submersible Level Transmitter
Acculevel™
High Accuracy Submersible Level Transmitter Acculevel™
The Acculevel high accuracy level transmitter incorporates microprocessor-contr olled signal conditioning to provide outstanding accuracy over temperature. It provides dual outputs, one analog (current or voltage) and one digital RS485. The RS485 connection allows users to retrieve both level and temperature data, interface with a PC, and rescale the analog output from 10% to 110% of the basic range (converter cable and Keller software required). On models equipped with 4...20mA analog output, the Acculevel submersible level transmitter also includes guaranteed lightning protection. This internal circuit is included at no additional cost and provides a lifetime warranty against damage from voltage surge. The Acculevel is assembled in the U.S to customer specifications, including custom pressure ranges and cable lengths. Most orders ship in 3 business days, or less.

The Acculevel high accuracy level transmitter incorporates microprocessor-controlled signal conditioning to provide outstanding accuracy over temperature. It provides dual outputs, one analog (current or voltage) and one digital RS485. The RS485 connection allows users to retrieve both level and temperature data, interface with a PC, and rescale the analog output from 10% to 110% of the basic range (converter cable and Keller software required).

On models equipped with 4...20mA analog output, the Acculevel submersible level transmitter also includes guaranteed lightning protection. This internal circuit is included at no additional cost and provides a lifetime warranty against damage from voltage surge.

The Acculevel is assembled in the U.S to customer specifications, including custom pressure ranges and cable lengths. Most orders ship in 3 business days, or less.

Supplier's Site Datasheet

Technical Specifications

  Keller America, Inc.
Product Category Level Sensors
Product Number Acculevel™
Product Name High Accuracy Submersible Level Transmitter
Device Classification Sensor Only; Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogVoltage; AnalogCurrent
Unlock Full Specs
to access all available technical data

Similar Products

BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details