Henrich Electronics, Inc. Long Range Managed Industrial Access Point HWRD300 Series

Description
Features 128MB System Memory 16MB NOR Flash On-board 2.4GHz max 23dBm output power (per chain) 2 x 2 On-board radio up to 300Mbps physical data rate 2 x FE LAN RJ45 with Auto MDI/X Passive 24V Power Over Ethernet Integrated 48V IEEE 802.3af available as Option Applications Dual Band, Dual Concurrent AP 802.11b/g/n+802.11a/ n/ac AP Point to Point and Point to Multi-Point Wireless Bridge Wireless Base Station Wireless Customer-Premises Equipment (CPE) Support for Third Party 3G/LTE Radio Module
Datasheet
Description
Features 128MB System Memory 16MB NOR Flash On-board 2.4GHz max 23dBm output power (per chain) 2 x 2 On-board radio up to 300Mbps physical data rate 2 x FE LAN RJ45 with Auto MDI/X Passive 24V Power Over Ethernet Integrated 48V IEEE 802.3af available as Option Applications Dual Band, Dual Concurrent AP 802.11b/g/n+802.11a/ n/ac AP Point to Point and Point to Multi-Point Wireless Bridge Wireless Base Station Wireless Customer-Premises Equipment (CPE) Support for Third Party 3G/LTE Radio Module
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Long Range Managed Industrial Access Point - HWRD300 Series - Henrich Electronics, Inc.
Ottawa, IL, United States
Long Range Managed Industrial Access Point
HWRD300 Series
Long Range Managed Industrial Access Point HWRD300 Series
Features 128MB System Memory 16MB NOR Flash On-board 2.4GHz max 23dBm output power (per chain) 2 x 2 On-board radio up to 300Mbps physical data rate 2 x FE LAN RJ45 with Auto MDI/X Passive 24V Power Over Ethernet Integrated 48V IEEE 802.3af available as Option Applications Dual Band, Dual Concurrent AP 802.11b/g/n+802.11a/ n/ac AP Point to Point and Point to Multi-Point Wireless Bridge Wireless Base Station Wireless Customer-Premises Equipment (CPE) Support for Third Party 3G/LTE Radio Module

Features

  • 128MB System Memory
  • 16MB NOR Flash
  • On-board 2.4GHz max 23dBm output power (per chain)
  • 2 x 2 On-board radio up to 300Mbps physical data rate
  • 2 x FE LAN RJ45 with Auto MDI/X
  • Passive 24V Power Over Ethernet
  • Integrated 48V IEEE 802.3af available as Option

Applications

  • Dual Band, Dual Concurrent AP
  • 802.11b/g/n+802.11a/n/ac AP
  • Point to Point and Point to Multi-Point Wireless Bridge
  • Wireless Base Station
  • Wireless Customer-Premises Equipment (CPE)
  • Support for Third Party 3G/LTE Radio Module
Supplier's Site Datasheet

Technical Specifications

  Henrich Electronics, Inc.
Product Category Network Equipment
Product Number HWRD300 Series
Product Name Long Range Managed Industrial Access Point
Network Equipment Access Points; Bridge
Area Network Type LAN Capable
Form Factor Desktop / Standalone
Network Media Wireless
Ports / Interfaces Fast Ethernet Port (RJ45 with Auto MDI-X), JTAG 14 Pin Connector1, Serial Port 4 Pin Connector2
Unlock Full Specs
to access all available technical data

Similar Products

1RU 800Gbps Data Center SWITCH - LN-3624Y-2Z - Larch Networks
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ-45
View Details
SmartFlex, Global, 5x Ethernet, Wi-Fi, Plastic, EU Accessories - BB-SR30010111 - Advantech
Specs
Network Equipment Router
Network Media Wireless
Features Internet of Things (IoT) Capable
View Details
2 suppliers
Wide Power Input Unmanaged Industrial PoE+ Switches - IEN-8205P-24V - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Switches, Hubs - 2946-852-101/000-001-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 5 #
View Details