Gagemaker L.P. Datasheets for Depth Gages
Depth gages are used to measure of the depth of holes, cavities, or other component features.
Depth Gages: Learn more
| Product Name | Notes |
|---|---|
| According to API, power tight is when “a threaded connection has been fully made up by mechanical means using power tongs or a screw-on machine”. The Power Tight Make-up Gage,... | |
| Both the TS-1000 and TS-4000 series of gages accurately measure the distance between the primary and secondary torque shoulders on both internal and external threaded connections. Used industry wide to... | |
| Our digital depth gages inspect the location of internal and external shoulder and grooves from the face of pin and box connections or other datum surfaces. The DG-1000 Series is... | |
| The PD-3000 series of gages inspect the depth of surface pitting on tubular goods. The gage also accepts other types and sizes of contact points for use in other applications,... |