Gagemaker L.P. Digital Depth Gage

Description
Our digital depth gages inspect the location of internal and external shoulder and grooves from the face of pin and box connections or other datum surfaces. The DG-1000 Series is available with the standard base, a 12′ base, and a 20′ base. These gages are available in ranges: 0 – 8”, 0 – 12′, 0 – 18′, and 0 – 24′. The standard gage (DG-1000 Series) is supplied with a 7” extension arm and a 0° and 45° contact point holder for use with any #4-48 threaded contact point (one .072′ contact point (T072) supplied unless otherwise requested). Longer extension arms and other contact point configurations and adapters are available upon request. The 12′ (DG-1200 Series) and 20′ (DG-2000 Series) gages include one double sided blade contact instead of a contact point and a contact point holder. Digital depth gages do not requires a setting standard. The gage is preset to zero on any flat surface and then applied to the product. Actual length measurements display on the gage’s digital readout. Features Inspect internal an external shoulder and groove locations. Uses an interchangeable contact point or blade that can service many different applications. Inch/metric conversion with digital readout Digital readout with .0005′/.01 mm resolution and SPC Output
Description
Our digital depth gages inspect the location of internal and external shoulder and grooves from the face of pin and box connections or other datum surfaces. The DG-1000 Series is available with the standard base, a 12′ base, and a 20′ base. These gages are available in ranges: 0 – 8”, 0 – 12′, 0 – 18′, and 0 – 24′. The standard gage (DG-1000 Series) is supplied with a 7” extension arm and a 0° and 45° contact point holder for use with any #4-48 threaded contact point (one .072′ contact point (T072) supplied unless otherwise requested). Longer extension arms and other contact point configurations and adapters are available upon request. The 12′ (DG-1200 Series) and 20′ (DG-2000 Series) gages include one double sided blade contact instead of a contact point and a contact point holder. Digital depth gages do not requires a setting standard. The gage is preset to zero on any flat surface and then applied to the product. Actual length measurements display on the gage’s digital readout. Features Inspect internal an external shoulder and groove locations. Uses an interchangeable contact point or blade that can service many different applications. Inch/metric conversion with digital readout Digital readout with .0005′/.01 mm resolution and SPC Output

Suppliers

Company
Product
Description
Supplier Links
Digital Depth Gage -  - Gagemaker L.P.
Pasadena, TX, United States
Digital Depth Gage
Digital Depth Gage
Our digital depth gages inspect the location of internal and external shoulder and grooves from the face of pin and box connections or other datum surfaces. The DG-1000 Series is available with the standard base, a 12′ base, and a 20′ base. These gages are available in ranges: 0 – 8”, 0 – 12′, 0 – 18′, and 0 – 24′. The standard gage (DG-1000 Series) is supplied with a 7” extension arm and a 0° and 45° contact point holder for use with any #4-48 threaded contact point (one .072′ contact point (T072) supplied unless otherwise requested). Longer extension arms and other contact point configurations and adapters are available upon request. The 12′ (DG-1200 Series) and 20′ (DG-2000 Series) gages include one double sided blade contact instead of a contact point and a contact point holder. Digital depth gages do not requires a setting standard. The gage is preset to zero on any flat surface and then applied to the product. Actual length measurements display on the gage’s digital readout. Features Inspect internal an external shoulder and groove locations. Uses an interchangeable contact point or blade that can service many different applications. Inch/metric conversion with digital readout Digital readout with .0005′/.01 mm resolution and SPC Output

Our digital depth gages inspect the location of internal and external shoulder and grooves from the face of pin and box connections or other datum surfaces. The DG-1000 Series is available with the standard base, a 12″ base, and a 20″ base. These gages are available in ranges: 0 – 8”, 0 – 12″, 0 – 18″, and 0 – 24″.

The standard gage (DG-1000 Series) is supplied with a 7” extension arm and a 0° and 45° contact point holder for use with any #4-48 threaded contact point (one .072″ contact point (T072) supplied unless otherwise requested). Longer extension arms and other contact point configurations and adapters are available upon request. The 12″ (DG-1200 Series) and 20″ (DG-2000 Series) gages include one double sided blade contact instead of a contact point and a contact point holder.

Digital depth gages do not requires a setting standard. The gage is preset to zero on any flat surface and then applied to the product. Actual length measurements display on the gage’s digital readout.

Features

  • Inspect internal an external shoulder and groove locations.
  • Uses an interchangeable contact point or blade that can service many different applications.
  • Inch/metric conversion with digital readout
  • Digital readout with .0005″/.01 mm resolution and SPC Output
Supplier's Site

Technical Specifications

  Gagemaker L.P.
Product Category Dimensional Gages and Instruments
Product Name Digital Depth Gage
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units English
Gage / Instrument Type Depth Gage
Gaging Technology Electronic
Unlock Full Specs
to access all available technical data

Similar Products

Thickness Gauge - PCE-CT 65 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details
International Connector Thread Identification Kit -  - HydraCheck Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units English; Metric
Gage / Instrument Type Caliper; Gage Set or Tool Kit
View Details
Depth Gauges - 1465504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Scale / Units English; Metric
Gage / Instrument Type Depth Gage
Range 5.91 inch (150 mm)
View Details
Thickness measurement system - C11011 series - Hamamatsu Photonics Europe
Specs
Gage / Instrument Type Laser micrometer
Attribute Measurement Capability Thickness Gage
View Details