Gagemaker L.P. Torque Shoulder Length Gage

Description
Both the TS-1000 and TS-4000 series of gages accurately measure the distance between the primary and secondary torque shoulders on both internal and external threaded connections. Used industry wide to measure the shoulder-to-shoulder distance on premium tool joins and the face-to-seal location on premium couplings, Gagemaker TS gages are also perfectly suited to locate grooves from various datum surfaces. All TS gages require a setting standard. The gage is preset to the desired dimension and deviation is read from the gage’s dial indicator. Standards are sold separately. The TS-1000 is supplied with a 6′ extension arm. A 45° contact point holder for use with any #4-48 threaded contact point is also supplied. Longer extension arms, other contact points, and adapters are available upon request. TS-4000 gages require taper specific wear pads that are sold separately. Features Inspects internal and external shoulder and groove locations Uses an interchangeable contact point that can service many different applications
Description
Both the TS-1000 and TS-4000 series of gages accurately measure the distance between the primary and secondary torque shoulders on both internal and external threaded connections. Used industry wide to measure the shoulder-to-shoulder distance on premium tool joins and the face-to-seal location on premium couplings, Gagemaker TS gages are also perfectly suited to locate grooves from various datum surfaces. All TS gages require a setting standard. The gage is preset to the desired dimension and deviation is read from the gage’s dial indicator. Standards are sold separately. The TS-1000 is supplied with a 6′ extension arm. A 45° contact point holder for use with any #4-48 threaded contact point is also supplied. Longer extension arms, other contact points, and adapters are available upon request. TS-4000 gages require taper specific wear pads that are sold separately. Features Inspects internal and external shoulder and groove locations Uses an interchangeable contact point that can service many different applications

Suppliers

Company
Product
Description
Supplier Links
Torque Shoulder Length Gage -  - Gagemaker L.P.
Pasadena, TX, United States
Torque Shoulder Length Gage
Torque Shoulder Length Gage
Both the TS-1000 and TS-4000 series of gages accurately measure the distance between the primary and secondary torque shoulders on both internal and external threaded connections. Used industry wide to measure the shoulder-to-shoulder distance on premium tool joins and the face-to-seal location on premium couplings, Gagemaker TS gages are also perfectly suited to locate grooves from various datum surfaces. All TS gages require a setting standard. The gage is preset to the desired dimension and deviation is read from the gage’s dial indicator. Standards are sold separately. The TS-1000 is supplied with a 6′ extension arm. A 45° contact point holder for use with any #4-48 threaded contact point is also supplied. Longer extension arms, other contact points, and adapters are available upon request. TS-4000 gages require taper specific wear pads that are sold separately. Features Inspects internal and external shoulder and groove locations Uses an interchangeable contact point that can service many different applications

Both the TS-1000 and TS-4000 series of gages accurately measure the distance between the primary and secondary torque shoulders on both internal and external threaded connections. Used industry wide to measure the shoulder-to-shoulder distance on premium tool joins and the face-to-seal location on premium couplings, Gagemaker TS gages are also perfectly suited to locate grooves from various datum surfaces.

All TS gages require a setting standard. The gage is preset to the desired dimension and deviation is read from the gage’s dial indicator. Standards are sold separately.

The TS-1000 is supplied with a 6″ extension arm. A 45° contact point holder for use with any #4-48 threaded contact point is also supplied. Longer extension arms, other contact points, and adapters are available upon request.

TS-4000 gages require taper specific wear pads that are sold separately.

Features

  • Inspects internal and external shoulder and groove locations
  • Uses an interchangeable contact point that can service many different applications
Supplier's Site

Technical Specifications

  Gagemaker L.P.
Product Category Dimensional Gages and Instruments
Product Name Torque Shoulder Length Gage
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units English
Gage / Instrument Type Depth Gage
Gaging Technology Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Material Thickness Meter - PCE-TG 120 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details
International Connector Thread Identification Kit -  - HydraCheck Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units English; Metric
Gage / Instrument Type Caliper; Gage Set or Tool Kit
View Details
Thickness Gauges - 1230918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gaging Technology Electronic
Attribute Measurement Capability Thickness Gage
Range 0.4724 inch (12 mm)
View Details
Thickness measurement system - C11295 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Measurement Scale / Units Metric
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
View Details