Gagemaker L.P. Datasheets for Bore and ID Gages
Bore and ID gages are designed for internal diameter dimensional measurement or assessment.
Bore and ID Gages: Learn more
| Product Name | Notes |
|---|---|
| Internal Pitch Diameter (1½” to 27″ Diameters) The ball pitch diameter gages or “GO/NO GO” gages indicate the pitch diameter size of the product’s internal threads. The gages are adjustable... | |
| Inside measuring instruments are useful in measuring bores. Mitutoyo offers a mechanical and electronic instruments for bore measurement.* Both types offer two distinct measurement methods, two-point and three-point contact. Mechanical... | |
| Drilling faster without stalls is critical to any drilling operation. The demands placed on the drilling motor to achieve optimum performance require the proper fit between the rotor and the... | |
| Gagemaker’s internal diameter and groove gages measure variation in internal bore diameters. Diameter/groove gages are shipped with two .072″ diameter contact points (T072) as standard. Refer to the contact point... | |
| Gagemaker’s internal diameter and groove gages measure variation in internal bore diameters. Setting dimensions for the pitch diameter gages are provided by the TDWIN Taper software. Gages require setting with... | |
| Internal deep reach bore gages allow the difficult measuring of pitch diameter deep inside a small diameter product. For measuring larger deep diameters, contact point extension rods can be attached. | |
| Pitch diameter and functional size inspections are pivotal to nearly every threaded connection. This can be especially true in smaller diameters, but these smaller diameters require a unique gage design... |