Gagemaker L.P. Datasheets for Thread Gages
Thread gages are dimensional instruments for measuring and/or verifying thread size, pitch or other parameters.
Thread Gages: Learn more
| Product Name | Notes |
|---|---|
| External Pitch Diameter (0″ to 72″ Diameters) The ball pitch diameter gages or “GO/NO GO” gages indicate the pitch diameter size of the product’s external thread. The gages are adjustable... | |
| Internal Pitch Diameter (1½” to 27″ Diameters) The ball pitch diameter gages or “GO/NO GO” gages indicate the pitch diameter size of the product’s internal threads. The gages are adjustable... | |
| Gagemaker also manufactures functional thread inspection gages that inspect internal threads ranging in diameter from 1.5″ to 24″. The gages are adjustable within a size range and use interchangeable thread... | |
| Gagemaker’s external taper gages inspect variation in connection taper. External taper gages are shipped with .072″ diameter contact points as standard. Select the proper contact point for your particular connection. | |
| Gagemaker’s internal diameter and groove gages measure variation in internal bore diameters. Setting dimensions for the pitch diameter gages are provided by the TDWIN Taper software. Gages require setting with... | |
| Gagemaker’s internal taper gages measure variation in connection taper. Taper gages are shipped with our standard set of .072″ diameter contact points (T072), unless specified otherwise. IT-6001 includes one set... | |
| Pitch diameter and functional size inspections are pivotal to nearly every threaded connection. This can be especially true in smaller diameters, but these smaller diameters require a unique gage design... | |
| These functional size inspection (or “GO/NO GO”) gages measure external thread diameters ranging from ⅝” – 24″. The gages are adjustable within a size range and use interchangeable thread rolls... | |
| These rod style setting standards are used to set many JSS inspection gages for rotary shouldered connections. Standards for other connections may be available, contact us for more information. | |
| Thread addendum is now a mandated inspection according to the API 5B Specification 16th Ed. Gagemaker also manufactures several models of thread addendum (a.k.a. shave) gages. Please specify the type... | |
| Thread height is the distance between the crest and the root of the thread, normal to the axis of the thread. Several issues are easily detected by simply inspecting thread... | |
| Thread Lead is probably one of the most important thread elements if not the most important in the thread cutting industry. Lead error (which often leads to standoff error on... | |
| Thread runout is the measurement of the abruptness with which the buttress thread is terminated at the triangle end of the thread. A rapid pull-out of the cutting tool results... |