Gagemaker L.P. Datasheets for Dimensional Indicators and Comparators
Dimensional indicators and comparators measure where the linear movement of a precision spindle or probe is amplified.
Dimensional Indicators and Comparators: Learn more
| Product Name | Notes |
|---|---|
| ave Time and Money with Better Accuracy… Measure Parts without Removing Parts from a Machine… Fits a Variety of Machines for Nearly Unlimited Part Diameters… Measure ANY Diameter with ONE... | |
| A ring groove is basically a closely dimensioned groove cut into the face of a pipe flange. Together with a gasket, a groove helps create a seal between parts, so... | |
| According to ASME B 1.7-2006, standoff is the axial distance between specified reference points on external and internal taper threaded members or gages when assembled with a specified torque or... | |
| Due to high spirals on the lobes, conventional measurement gages cannot be used for measuring rotor major diameters. Gagemaker developed the T-MIC to measure a rotor’s major diameter. The T-MIC’s... | |
| Gagemaker’s minor diameter micrometer (MIC) gage was designed to measure a rotor’s minor diameter. The spiral lobes on the rotor produce a valley, or minor diameter. The depth of the... | |
| Groove width amplifier gages use flushpins to indicate acceptance or rejection. | |
| The dog bone (or paddle) gages are simple GO/NO GO gages used to quickly check groove diameters on BX, R, & RX grooves. We recommend these for later checkup inspections... |