E-T-A Circuit Breakers Power Relay Type HPR10

Description
The new HPR10 power relay was designed for the use in trucks, buses and commercial vehicles, e.g. construction machinery, agricultural vehicles and special vehicles (SCRT®). We are exploring new horizons by combining an electro-mechanical switching system with the intelligence of a micro-controller in the same space and offer our customers the smartest power relay yet on the market. Functions such as follow-up control, ON delay, variable control signal recognition and automatic load disconnection, e.g. in the event of undervoltage, make the HPR10 a high-end relay. Many functions which, up to now, had only been possible by means of accessing the vehicle’s control gear are now covered by the HPR10. As the HPR10 features the same enclosure design as the MPR10, the benefits of this product group materialise. Main functions as well as overvoltage and undervoltage protection, if necessary switching thresholds or time windows of the HPR10 can be custom designed with our configurator. Thus you receive a device that is exactly tailored to the requirements of your application. For specification please use our relay configurator: Relay configurato (international) Relay configurator (US) Relay configurator (UK) NEW! Now also available with robust plug-in connector - compatible with the HDSCS connector series NEW! Extension to 48 V in the load circuit Saves time and costs through quick and fault-free mounting thanks to isolation of the control contacts from environmental influences through high resistance against vibration and mechanical stress
Datasheet
Description
The new HPR10 power relay was designed for the use in trucks, buses and commercial vehicles, e.g. construction machinery, agricultural vehicles and special vehicles (SCRT®). We are exploring new horizons by combining an electro-mechanical switching system with the intelligence of a micro-controller in the same space and offer our customers the smartest power relay yet on the market. Functions such as follow-up control, ON delay, variable control signal recognition and automatic load disconnection, e.g. in the event of undervoltage, make the HPR10 a high-end relay. Many functions which, up to now, had only been possible by means of accessing the vehicle’s control gear are now covered by the HPR10. As the HPR10 features the same enclosure design as the MPR10, the benefits of this product group materialise. Main functions as well as overvoltage and undervoltage protection, if necessary switching thresholds or time windows of the HPR10 can be custom designed with our configurator. Thus you receive a device that is exactly tailored to the requirements of your application. For specification please use our relay configurator: Relay configurato (international) Relay configurator (US) Relay configurator (UK) NEW! Now also available with robust plug-in connector - compatible with the HDSCS connector series NEW! Extension to 48 V in the load circuit Saves time and costs through quick and fault-free mounting thanks to isolation of the control contacts from environmental influences through high resistance against vibration and mechanical stress
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay - Type HPR10 - E-T-A Circuit Breakers
Mount Prospect, IL, USA
Power Relay
Type HPR10
Power Relay Type HPR10
The new HPR10 power relay was designed for the use in trucks, buses and commercial vehicles, e.g. construction machinery, agricultural vehicles and special vehicles (SCRT®). We are exploring new horizons by combining an electro-mechanical switching system with the intelligence of a micro-controller in the same space and offer our customers the smartest power relay yet on the market. Functions such as follow-up control, ON delay, variable control signal recognition and automatic load disconnection, e.g. in the event of undervoltage, make the HPR10 a high-end relay. Many functions which, up to now, had only been possible by means of accessing the vehicle’s control gear are now covered by the HPR10. As the HPR10 features the same enclosure design as the MPR10, the benefits of this product group materialise. Main functions as well as overvoltage and undervoltage protection, if necessary switching thresholds or time windows of the HPR10 can be custom designed with our configurator. Thus you receive a device that is exactly tailored to the requirements of your application. For specification please use our relay configurator: Relay configurato (international) Relay configurator (US) Relay configurator (UK) NEW! Now also available with robust plug-in connector - compatible with the HDSCS connector series NEW! Extension to 48 V in the load circuit Saves time and costs through quick and fault-free mounting thanks to isolation of the control contacts from environmental influences through high resistance against vibration and mechanical stress

The new HPR10 power relay was designed for the use in trucks, buses and commercial vehicles, e.g. construction machinery, agricultural vehicles and special vehicles (SCRT®). We are exploring new horizons by combining an electro-mechanical switching system with the intelligence of a micro-controller in the same space and offer our customers the smartest power relay yet on the market.
Functions such as follow-up control, ON delay, variable control signal recognition and automatic load disconnection, e.g. in the event of undervoltage, make the HPR10 a high-end relay. Many functions which, up to now, had only been possible by means of accessing the vehicle’s control gear are now covered by the HPR10.
As the HPR10 features the same enclosure design as the MPR10, the benefits of this product group materialise.

Main functions as well as overvoltage and undervoltage protection, if necessary switching thresholds or time windows of the HPR10 can be custom designed with our configurator. Thus you receive a device that is exactly tailored to the requirements of your application. For specification please use our relay configurator:

Relay configurato (international)

Relay configurator (US)

Relay configurator (UK)

NEW! Now also available with robust plug-in connector - compatible with the HDSCS connector series
NEW! Extension to 48 V in the load circuit

Saves time and costs

  • through quick and fault-free mounting
  • thanks to isolation of the control contacts from environmental influences
  • through high resistance against vibration and mechanical stress
Supplier's Site Datasheet

Technical Specifications

  E-T-A Circuit Breakers
Product Category Electromechanical Relays
Product Number Type HPR10
Product Name Power Relay
Relay Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170245319 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Safety Relays - 56.OA03.2462N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details