Schutte & Koerting Direct Contact Continuous Steam Heaters

Description
Direct Contact, High Capacity, Continuous Heater is suitable for operation within a wide range of conditions. It does not require a barometric leg. At atmospheric pressure and above, a temperature rise of 100ºF is obtainable. Hot water capacity ranges from 10 gpm to 240 gpm. TheHeater should not be used if air and other non-condensables are present. Direct Contact, High Capacity, Continuous Heaters are inline and therefore, require no containment vessels. These heaters can supply hot water at low levels requiring no barometric legs when the steam is below atmospheric pressure. Shell and tube heaters in the same application need auxiliary pumping equipment or barometric legs to drain condensate under vacuum. Fixed nozzle continuous heaters have no moving parts, are easy to install, require little or no maintenance, mix as well as heat, and give complete heat exchange. Applications Designed to prevent flooding, and to heat water close to the steam saturation temperature. Heating large quantities of process water in oil refineries and chemical processing. Used for mixing two process waters at different temperatures in power generating plants. To heat H2 and SO4 with steam. Heating of dimethyl amine with steam in chemical processing. Used in the acid cleaning steam associated with boilers in power generation. Heating of green liquor with steam in paper processing.
Datasheet
Description
Direct Contact, High Capacity, Continuous Heater is suitable for operation within a wide range of conditions. It does not require a barometric leg. At atmospheric pressure and above, a temperature rise of 100ºF is obtainable. Hot water capacity ranges from 10 gpm to 240 gpm. TheHeater should not be used if air and other non-condensables are present. Direct Contact, High Capacity, Continuous Heaters are inline and therefore, require no containment vessels. These heaters can supply hot water at low levels requiring no barometric legs when the steam is below atmospheric pressure. Shell and tube heaters in the same application need auxiliary pumping equipment or barometric legs to drain condensate under vacuum. Fixed nozzle continuous heaters have no moving parts, are easy to install, require little or no maintenance, mix as well as heat, and give complete heat exchange. Applications Designed to prevent flooding, and to heat water close to the steam saturation temperature. Heating large quantities of process water in oil refineries and chemical processing. Used for mixing two process waters at different temperatures in power generating plants. To heat H2 and SO4 with steam. Heating of dimethyl amine with steam in chemical processing. Used in the acid cleaning steam associated with boilers in power generation. Heating of green liquor with steam in paper processing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Contact Continuous Steam Heaters -  - Schutte & Koerting
Trevose, PA, USA
Direct Contact Continuous Steam Heaters
Direct Contact Continuous Steam Heaters
Direct Contact, High Capacity, Continuous Heater is suitable for operation within a wide range of conditions. It does not require a barometric leg. At atmospheric pressure and above, a temperature rise of 100ºF is obtainable. Hot water capacity ranges from 10 gpm to 240 gpm. TheHeater should not be used if air and other non-condensables are present. Direct Contact, High Capacity, Continuous Heaters are inline and therefore, require no containment vessels. These heaters can supply hot water at low levels requiring no barometric legs when the steam is below atmospheric pressure. Shell and tube heaters in the same application need auxiliary pumping equipment or barometric legs to drain condensate under vacuum. Fixed nozzle continuous heaters have no moving parts, are easy to install, require little or no maintenance, mix as well as heat, and give complete heat exchange. Applications Designed to prevent flooding, and to heat water close to the steam saturation temperature. Heating large quantities of process water in oil refineries and chemical processing. Used for mixing two process waters at different temperatures in power generating plants. To heat H2 and SO4 with steam. Heating of dimethyl amine with steam in chemical processing. Used in the acid cleaning steam associated with boilers in power generation. Heating of green liquor with steam in paper processing.

Direct Contact, High Capacity, Continuous Heater is suitable for operation within a wide range of conditions. It does not require a barometric leg. At atmospheric pressure and above, a temperature rise of 100ºF is obtainable. Hot water capacity ranges from 10 gpm to 240 gpm. TheHeater should not be used if air and other non-condensables are present.

Direct Contact, High Capacity, Continuous Heaters are inline and therefore, require no containment vessels. These heaters can supply hot water at low levels requiring no barometric legs when the steam is below atmospheric pressure. Shell and tube heaters in the same application need auxiliary pumping equipment or barometric legs to drain condensate under vacuum. Fixed nozzle continuous heaters have no moving parts, are easy to install, require little or no maintenance, mix as well as heat, and give complete heat exchange.

Applications

  • Designed to prevent flooding, and to heat water close to the steam saturation temperature.
  • Heating large quantities of process water in oil refineries and chemical processing.
  • Used for mixing two process waters at different temperatures in power generating plants.
  • To heat H2 and SO4 with steam.
  • Heating of dimethyl amine with steam in chemical processing.
  • Used in the acid cleaning steam associated with boilers in power generation.
  • Heating of green liquor with steam in paper processing.
Supplier's Site Datasheet

Technical Specifications

  Schutte & Koerting
Product Category Steam Injection Heaters
Product Name Direct Contact Continuous Steam Heaters
Fuel / Energy Source Water/Steam
Unlock Full Specs
to access all available technical data

Similar Products

EZ Heater® -  - Hydro-Thermal Corporation
Hydro-Thermal Corporation
Specs
Fuel / Energy Source Water/Steam
View Details
Steam Jet Thermocompressors -  - KADANT
Specs
Fuel / Energy Source Water/Steam
View Details
Noiseless Heater - MS-6 - Armstrong International
Armstrong International
Specs
Fuel / Energy Source Water/Steam
View Details
Steam Injection Liquid Heating System - 6x75-3 - Pick Heaters Inc.
Specs
Fuel / Energy Source Water/Steam
View Details