Custom Silicon Solutions, Inc. IP Products 16K EEPROM

Description
This nonvolatile memory is a 16K bit EEPROM macro cell, organized 2K by 8. It may be re-configured for sizes from 1K to 64K bits and from 8 to 32 bits per word. It features low power, a wide supply range, a synchronous read mode and three programming modes: Page Erase, Block Erase and Page Write. A data register is included that holds eight bytes (one page) of data. During a Page Write operation, the contents of this register are programmed into the selected row (page) of memory. This memory macro cell is designed for AMI’s 0.5 micron, CMOS process. For more information, please refer to the following documents or contact CSS.
Datasheet
Description
This nonvolatile memory is a 16K bit EEPROM macro cell, organized 2K by 8. It may be re-configured for sizes from 1K to 64K bits and from 8 to 32 bits per word. It features low power, a wide supply range, a synchronous read mode and three programming modes: Page Erase, Block Erase and Page Write. A data register is included that holds eight bytes (one page) of data. During a Page Write operation, the contents of this register are programmed into the selected row (page) of memory. This memory macro cell is designed for AMI’s 0.5 micron, CMOS process. For more information, please refer to the following documents or contact CSS.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IP Products 16K EEPROM
This nonvolatile memory is a 16K bit EEPROM macro cell, organized 2K by 8. It may be re-configured for sizes from 1K to 64K bits and from 8 to 32 bits per word. It features low power, a wide supply range, a synchronous read mode and three programming modes: Page Erase, Block Erase and Page Write. A data register is included that holds eight bytes (one page) of data. During a Page Write operation, the contents of this register are programmed into the selected row (page) of memory. This memory macro cell is designed for AMI’s 0.5 micron, CMOS process. For more information, please refer to the following documents or contact CSS.

This nonvolatile memory is a 16K bit EEPROM macro cell, organized 2K by 8. It may be re-configured for sizes from 1K to 64K bits and from 8 to 32 bits per word. It features low power, a wide supply range, a synchronous read mode and three programming modes: Page Erase, Block Erase and Page Write. A data register is included that holds eight bytes (one page) of data. During a Page Write operation, the contents of this register are programmed into the selected row (page) of memory. This memory macro cell is designed for AMI’s 0.5 micron, CMOS process. For more information, please refer to the following documents or contact CSS.

Supplier's Site Datasheet

Technical Specifications

  Custom Silicon Solutions, Inc.
Product Category Memory Chips
Product Number 16K EEPROM
Product Name IP Products
Memory Category EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Pins 8
Supply Voltage 3.6 v, 2.7 v
View Details
Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details