Custom Silicon Solutions, Inc. IP Products NV Register

Description
This EEPROM memory macro is a nonvolatile register that can be configured for 8 to 64 bits. It is implemented with CSS’s Classic NV Latch cell that features a single cycle store function. Read mode current is < 1uA. Numerous serial and parallel interface options for entering data and reading out the contents of the NV register are available. This memory macro cell is designed for AMI’s 0.5 micron, CMOS process. For more information, please refer to the following documents or contact CSS.
Description
This EEPROM memory macro is a nonvolatile register that can be configured for 8 to 64 bits. It is implemented with CSS’s Classic NV Latch cell that features a single cycle store function. Read mode current is < 1uA. Numerous serial and parallel interface options for entering data and reading out the contents of the NV register are available. This memory macro cell is designed for AMI’s 0.5 micron, CMOS process. For more information, please refer to the following documents or contact CSS.

Suppliers

Company
Product
Description
Supplier Links
IP Products NV Register
This EEPROM memory macro is a nonvolatile register that can be configured for 8 to 64 bits. It is implemented with CSS’s Classic NV Latch cell that features a single cycle store function. Read mode current is < 1uA. Numerous serial and parallel interface options for entering data and reading out the contents of the NV register are available. This memory macro cell is designed for AMI’s 0.5 micron, CMOS process. For more information, please refer to the following documents or contact CSS.

This EEPROM memory macro is a nonvolatile register that can be configured for 8 to 64 bits. It is implemented with CSS’s Classic NV Latch cell that features a single cycle store function. Read mode current is < 1uA. Numerous serial and parallel interface options for entering data and reading out the contents of the NV register are available. This memory macro cell is designed for AMI’s 0.5 micron, CMOS process. For more information, please refer to the following documents or contact CSS.

Supplier's Site

Technical Specifications

  Custom Silicon Solutions, Inc.
Product Category Memory Chips
Product Number NV Register
Product Name IP Products
Memory Category EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AT25040AN-10SQ-2.7 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 4 kbits
View Details
SDRAM - 2420773P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - AS5C4009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details