Bacharach, Inc. Commercial Refrigerant Detector MGS-150

Description
Infrared, electrochemical and MOS sensor options Detects CFC, HCFC, HFC, refrigerants, oxygen, toxic and combustible gases Selectable current or volt analog output IP66 housing options, including remote and duct mount sensors Built-in relay with adjustable set-point The MGS-150 Gas Detector can meet almost any gas detection need with multiple sensor options for real-time monitoring of refrigerants, oxygen, combustible and toxic gases. It includes user-selectable current or volt analog outputs, allowing connectivity to most BMS, SCADA or central control systems. Status LEDs and a buzzer are integrated for local alarming while an onboard relay with user-adjustable set-point can connect to external visual/audible alarms. A variety of enclosure options, including an economical IP41 housing and a dust/water tight IP66 housing, allow the MGS-150 transmitters to be placed in the toughest environments. Special remote sensor configurations are available for applications where mounting in vent pipes, duct work or other tight spaces is required.
Datasheet
Description
Infrared, electrochemical and MOS sensor options Detects CFC, HCFC, HFC, refrigerants, oxygen, toxic and combustible gases Selectable current or volt analog output IP66 housing options, including remote and duct mount sensors Built-in relay with adjustable set-point The MGS-150 Gas Detector can meet almost any gas detection need with multiple sensor options for real-time monitoring of refrigerants, oxygen, combustible and toxic gases. It includes user-selectable current or volt analog outputs, allowing connectivity to most BMS, SCADA or central control systems. Status LEDs and a buzzer are integrated for local alarming while an onboard relay with user-adjustable set-point can connect to external visual/audible alarms. A variety of enclosure options, including an economical IP41 housing and a dust/water tight IP66 housing, allow the MGS-150 transmitters to be placed in the toughest environments. Special remote sensor configurations are available for applications where mounting in vent pipes, duct work or other tight spaces is required.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Commercial Refrigerant Detector - MGS-150 - Bacharach, Inc.
New Kensington, PA, USA
Commercial Refrigerant Detector
MGS-150
Commercial Refrigerant Detector MGS-150
Infrared, electrochemical and MOS sensor options Detects CFC, HCFC, HFC, refrigerants, oxygen, toxic and combustible gases Selectable current or volt analog output IP66 housing options, including remote and duct mount sensors Built-in relay with adjustable set-point The MGS-150 Gas Detector can meet almost any gas detection need with multiple sensor options for real-time monitoring of refrigerants, oxygen, combustible and toxic gases. It includes user-selectable current or volt analog outputs, allowing connectivity to most BMS, SCADA or central control systems. Status LEDs and a buzzer are integrated for local alarming while an onboard relay with user-adjustable set-point can connect to external visual/audible alarms. A variety of enclosure options, including an economical IP41 housing and a dust/water tight IP66 housing, allow the MGS-150 transmitters to be placed in the toughest environments. Special remote sensor configurations are available for applications where mounting in vent pipes, duct work or other tight spaces is required.
  • Infrared, electrochemical and MOS sensor options
  • Detects CFC, HCFC, HFC, refrigerants, oxygen, toxic and combustible gases
  • Selectable current or volt analog output
  • IP66 housing options, including remote and duct mount sensors
  • Built-in relay with adjustable set-point

The MGS-150 Gas Detector can meet almost any gas detection need with multiple sensor options for real-time monitoring of refrigerants, oxygen, combustible and toxic gases. It includes user-selectable current or volt analog outputs, allowing connectivity to most BMS, SCADA or central control systems. Status LEDs and a buzzer are integrated for local alarming while an onboard relay with user-adjustable set-point can connect to external visual/audible alarms.

A variety of enclosure options, including an economical IP41 housing and a dust/water tight IP66 housing, allow the MGS-150 transmitters to be placed in the toughest environments. Special remote sensor configurations are available for applications where mounting in vent pipes, duct work or other tight spaces is required.

Supplier's Site Datasheet

Technical Specifications

  Bacharach, Inc.
Product Category Leak Testing Equipment
Product Number MGS-150
Product Name Commercial Refrigerant Detector
Leak Test Method Infrared, Semiconductor, Electrochemical
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Leak Detectors - 1238775 - RS Components, Ltd.
Specs
Leak Test Method Ultrasonic Leak Detector
Display Type Digital Readouts
View Details
Refrigerant Leak Monitor - Chillgard® 5000 - MSA Safety
Specs
Leak Test Method Electronic Gas Detection; Photoacoustic Infrared
Output Options Analog Voltage; Analog Current
Local Interface Digital Front Panel
View Details
MICROLEAK TEST KIT -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Leak Test Method Pressure Differential / Decay
View Details
Leak detectors - TAPIR HL 2216 A - Busch Vacuum Solutions
Busch Vacuum Solutions
Specs
Leak Test Method Electronic Gas Detection
Local Interface Digital Front Panel
Display Type Digital Readouts
View Details