Bacharach, Inc. Industrial Refrigerant Gas Detector MGS-550

Description
Flexible two-sensor capability, local and/or remote One user-interface platform for all sensor types Two analog outputs and Modbus RTU interface Three fully configurable, user-assignable relays Magnetic wand enables easy, non-intrusive configuration/calibr ation IP66 ABS or aluminum enclosure options Bacharach’s advanced MGS-550 gas detector can utilize any combination of sensor technologies, including electrochemical, semiconductor (MOS), catalytic bead or infrared, in a single platform for unparalleled detection capability. The MGS-550 can easily be connected to any central control system using the current and volt analog output or the Modbus RTU interface. With three user assignable relays, it can also function as a stand-alone unit without the need to wire alarm devices back to a central system. The straightforward menu structure is identical throughout the platform reducing the amount of training required for installing and maintaining this product family. At any point in time, the instrument can be upgraded from a one sensor to a two sensor system by simply registering another sensor. The MGS-550 is furnished with two analog outputs which can be assigned as redundant for one or for transmit the signal of two sensors.
Description
Flexible two-sensor capability, local and/or remote One user-interface platform for all sensor types Two analog outputs and Modbus RTU interface Three fully configurable, user-assignable relays Magnetic wand enables easy, non-intrusive configuration/calibr ation IP66 ABS or aluminum enclosure options Bacharach’s advanced MGS-550 gas detector can utilize any combination of sensor technologies, including electrochemical, semiconductor (MOS), catalytic bead or infrared, in a single platform for unparalleled detection capability. The MGS-550 can easily be connected to any central control system using the current and volt analog output or the Modbus RTU interface. With three user assignable relays, it can also function as a stand-alone unit without the need to wire alarm devices back to a central system. The straightforward menu structure is identical throughout the platform reducing the amount of training required for installing and maintaining this product family. At any point in time, the instrument can be upgraded from a one sensor to a two sensor system by simply registering another sensor. The MGS-550 is furnished with two analog outputs which can be assigned as redundant for one or for transmit the signal of two sensors.

Suppliers

Company
Product
Description
Supplier Links
Industrial Refrigerant Gas Detector - MGS-550 - Bacharach, Inc.
New Kensington, PA, USA
Industrial Refrigerant Gas Detector
MGS-550
Industrial Refrigerant Gas Detector MGS-550
Flexible two-sensor capability, local and/or remote One user-interface platform for all sensor types Two analog outputs and Modbus RTU interface Three fully configurable, user-assignable relays Magnetic wand enables easy, non-intrusive configuration/calibr ation IP66 ABS or aluminum enclosure options Bacharach’s advanced MGS-550 gas detector can utilize any combination of sensor technologies, including electrochemical, semiconductor (MOS), catalytic bead or infrared, in a single platform for unparalleled detection capability. The MGS-550 can easily be connected to any central control system using the current and volt analog output or the Modbus RTU interface. With three user assignable relays, it can also function as a stand-alone unit without the need to wire alarm devices back to a central system. The straightforward menu structure is identical throughout the platform reducing the amount of training required for installing and maintaining this product family. At any point in time, the instrument can be upgraded from a one sensor to a two sensor system by simply registering another sensor. The MGS-550 is furnished with two analog outputs which can be assigned as redundant for one or for transmit the signal of two sensors.
  • Flexible two-sensor capability, local and/or remote
  • One user-interface platform for all sensor types
  • Two analog outputs and Modbus RTU interface
  • Three fully configurable, user-assignable relays
  • Magnetic wand enables easy, non-intrusive configuration/calibration
  • IP66 ABS or aluminum enclosure options

Bacharach’s advanced MGS-550 gas detector can utilize any combination of sensor technologies, including electrochemical, semiconductor (MOS), catalytic bead or infrared, in a single platform for unparalleled detection capability. The MGS-550 can easily be connected to any central control system using the current and volt analog output or the Modbus RTU interface. With three user assignable relays, it can also function as a stand-alone unit without the need to wire alarm devices back to a central system.

The straightforward menu structure is identical throughout the platform reducing the amount of training required for installing and maintaining this product family. At any point in time, the instrument can be upgraded from a one sensor to a two sensor system by simply registering another sensor. The MGS-550 is furnished with two analog outputs which can be assigned as redundant for one or for transmit the signal of two sensors.

Supplier's Site

Technical Specifications

  Bacharach, Inc.
Product Category Leak Testing Equipment
Product Number MGS-550
Product Name Industrial Refrigerant Gas Detector
Leak Test Method Electrochemical, Semiconductor, Catalytic Bead, Infrared
Output Options Analog Voltage; Analog Current; Switch or Alarm Signal
Local Interface Digital Front Panel
Computer Interface Options Serial Interface
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Leak Detectors - 535049 - RS Components, Ltd.
Specs
Leak Test Method Ultrasonic Leak Detector
Display Type Digital Readouts
Operating Temp 100 F (38 C)
View Details
HLD MR30 Mobile Helium Leak Detector -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Leak Test Method Mass Spectrometer (Helium Leak Detector)
Output Options Analog Voltage
Local Interface Digital Front Panel
View Details
Cygnus Hatch Sure for Ships -  - Cygnus Instruments Limited
Cygnus Instruments Limited
Specs
Leak Test Method Ultrasonic Leak Detector
Output Options Frequency or Modulated Frequency Output
Operating Temp -4 to 122 F (-20 to 50 C)
View Details