Bacharach, Inc. Portable Refrigerant Detector PGM-IR

Description
The most powerful, accurate portable refrigerant detector 1 ppm Minimum Detectable Level Detect leaks that other instruments can’t Cut leak inspection times Fast response time finds leaks quickly Infrared sensor unaffected by changes in temperature and humidity Real time ppm display quantifies leak to help easily find the source 50+ refrigerants accurately detected Halogen CO2, N2O and SF6 versions available The PGM-IR offers superior performance and functionality for low ppm level leak detection of refrigerants, Carbon Dioxide, Nitrous Oxide or Sulfur Hexafluoride. A built-in library of 50 refrigerants enables the PGM-IR to accurately detect the smallest leaks at their source. The unit is immune to sudden changes in temperature or humidity and to over-exposure. The PGM-IR requires no zeroing of positive readings with extended exposure to gas. It has a data logging capacity of up to 200 readings. With its high flow rate, real-time ppm concentrations or TWA values are displayed instantly with corresponding audible tick-rate indicator to precisely pinpoint leaks. Rapid clearing time enables accurate ambient-air leak detection using the probe along a chiller or display-case. A re-zeroing algorithm and filter/bladder system allows the unit to be used in contaminated areas without affecting target gas readings. The rechargeable Li-ion battery provides a minimum of 8 hours of runtime for all-day usage.
Datasheet
Description
The most powerful, accurate portable refrigerant detector 1 ppm Minimum Detectable Level Detect leaks that other instruments can’t Cut leak inspection times Fast response time finds leaks quickly Infrared sensor unaffected by changes in temperature and humidity Real time ppm display quantifies leak to help easily find the source 50+ refrigerants accurately detected Halogen CO2, N2O and SF6 versions available The PGM-IR offers superior performance and functionality for low ppm level leak detection of refrigerants, Carbon Dioxide, Nitrous Oxide or Sulfur Hexafluoride. A built-in library of 50 refrigerants enables the PGM-IR to accurately detect the smallest leaks at their source. The unit is immune to sudden changes in temperature or humidity and to over-exposure. The PGM-IR requires no zeroing of positive readings with extended exposure to gas. It has a data logging capacity of up to 200 readings. With its high flow rate, real-time ppm concentrations or TWA values are displayed instantly with corresponding audible tick-rate indicator to precisely pinpoint leaks. Rapid clearing time enables accurate ambient-air leak detection using the probe along a chiller or display-case. A re-zeroing algorithm and filter/bladder system allows the unit to be used in contaminated areas without affecting target gas readings. The rechargeable Li-ion battery provides a minimum of 8 hours of runtime for all-day usage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Refrigerant Detector - PGM-IR - Bacharach, Inc.
New Kensington, PA, USA
Portable Refrigerant Detector
PGM-IR
Portable Refrigerant Detector PGM-IR
The most powerful, accurate portable refrigerant detector 1 ppm Minimum Detectable Level Detect leaks that other instruments can’t Cut leak inspection times Fast response time finds leaks quickly Infrared sensor unaffected by changes in temperature and humidity Real time ppm display quantifies leak to help easily find the source 50+ refrigerants accurately detected Halogen CO2, N2O and SF6 versions available The PGM-IR offers superior performance and functionality for low ppm level leak detection of refrigerants, Carbon Dioxide, Nitrous Oxide or Sulfur Hexafluoride. A built-in library of 50 refrigerants enables the PGM-IR to accurately detect the smallest leaks at their source. The unit is immune to sudden changes in temperature or humidity and to over-exposure. The PGM-IR requires no zeroing of positive readings with extended exposure to gas. It has a data logging capacity of up to 200 readings. With its high flow rate, real-time ppm concentrations or TWA values are displayed instantly with corresponding audible tick-rate indicator to precisely pinpoint leaks. Rapid clearing time enables accurate ambient-air leak detection using the probe along a chiller or display-case. A re-zeroing algorithm and filter/bladder system allows the unit to be used in contaminated areas without affecting target gas readings. The rechargeable Li-ion battery provides a minimum of 8 hours of runtime for all-day usage.
  • The most powerful, accurate portable refrigerant detector
  • 1 ppm Minimum Detectable Level
  • Detect leaks that other instruments can’t
  • Cut leak inspection times
  • Fast response time finds leaks quickly
  • Infrared sensor unaffected by changes in temperature and humidity
  • Real time ppm display quantifies leak to help easily find the source
  • 50+ refrigerants accurately detected
  • Halogen CO2, N2O and SF6 versions available

The PGM-IR offers superior performance and functionality for low ppm level leak detection of refrigerants, Carbon Dioxide, Nitrous Oxide or Sulfur Hexafluoride. A built-in library of 50 refrigerants enables the PGM-IR to accurately detect the smallest leaks at their source. The unit is immune to sudden changes in temperature or humidity and to over-exposure. The PGM-IR requires no zeroing of positive readings with extended exposure to gas. It has a data logging capacity of up to 200 readings.

With its high flow rate, real-time ppm concentrations or TWA values are displayed instantly with corresponding audible tick-rate indicator to precisely pinpoint leaks. Rapid clearing time enables accurate ambient-air leak detection using the probe along a chiller or display-case. A re-zeroing algorithm and filter/bladder system allows the unit to be used in contaminated areas without affecting target gas readings. The rechargeable Li-ion battery provides a minimum of 8 hours of runtime for all-day usage.

Supplier's Site Datasheet

Technical Specifications

  Bacharach, Inc.
Product Category Leak Testing Equipment
Product Number PGM-IR
Product Name Portable Refrigerant Detector
Leak Test Method Long-life Non Dispersive Infrared (NDIR); 5-7 year life
Output Options Switch or Alarm Signal
Local Interface Digital Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Leak Detectors - 2080504 - RS Components, Ltd.
Specs
Leak Test Method Ultrasonic Leak Detector
Display Type Digital Readouts
View Details
HLD PR02 Portable Helium Leak Detector -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Leak Test Method Mass Spectrometer (Helium Leak Detector)
Output Options Analog Voltage
Local Interface Digital Front Panel
View Details
Cygnus Hatch Sure for Ships -  - Cygnus Instruments Limited
Cygnus Instruments Limited
Specs
Leak Test Method Ultrasonic Leak Detector
Output Options Frequency or Modulated Frequency Output
Operating Temp -4 to 122 F (-20 to 50 C)
View Details