Kaman Measuring & Memory LLC dba KMM Precision Measuring Datasheets for Inductive Linear Position Sensors and Switches
Inductive linear position sensors and switches are noncontact devices that determine an object's coordinates (linear or angular) with respect to a reference.
Inductive Linear Position Sensors and Switches: Learn more
| Product Name | Notes |
|---|---|
| Flexible, high-resolution position/displacemen tt systems for OEM applications > 1, 2 and 3 channel configurations > Nanometer to sub-nanometer resolution > Easy, cost-effective performance customization > CE and RoHS compliant... | |
| For high pressure, low temperature, and high temperature applications > For applications requiring high accuracy, high reliability, and structural integrity. > Operating temperatures from -320°F to +1000°F (+1200°F short term). | |
| Modular rack-mounted multi-channel position sensing system >Modularized rack format >Standard 3U by 7T Eurocard modules >Resolution to 10 micro inches or better >Multiple channels, rack mounted or bench-top enclosures >21... | |
| Non-contact position sensing using Eddy Current Technology Specifically for OEM applications > Supports both dual and single coil sensors > Terminal I/O connections > Analog DC single ended and bipolar... | |
| The Most Advanced Digital Variable Impedance Transducer for Noncontact Linear Position / Displacement / Proximity Sensing > Self tuning bridge, will perform with nearly any sensor, any conductive target > |