Kaman Measuring & Memory LLC dba KMM Precision Measuring Noncontact Position Sensor OEM-2306

Description
Non-contact position sensing using Eddy Current Technology Specifically for OEM applications > Supports both dual and single coil sensors > Terminal I/O connections > Analog DC single ended and bipolar voltage outputs > Front PCB accessible coarse and fine calibration controls > RoHS compliant
Description
Non-contact position sensing using Eddy Current Technology Specifically for OEM applications > Supports both dual and single coil sensors > Terminal I/O connections > Analog DC single ended and bipolar voltage outputs > Front PCB accessible coarse and fine calibration controls > RoHS compliant
Datasheet
Datasheet Summary
Powered by GS/AI

The OEM-2306 is a board-level, non-contact linear displacement sensor using eddy current technology for OEM integration, replacing LVDTs and mechanical gauges. It supports single and dual coil sensors with analog DC voltage outputs of 0-10 VDC, 0-5 VDC, or ±5 VDC, and features front-accessible calibration controls. The electronics operate from +15 to +30 Vdc, draw 150 mA, and function within a temperature range of 0°C to 55°C. Resolution is 0.01% FS, nonlinearity is less than 1% FS typical, frequency response is 50 kHz (-3 dB), and thermal sensitivity is 0.1% FS/°F standard or 0.02% FS/°F compensated. The unit is RoHS compliant and designed for surface mounting with terminal screw connections. Physical dimensions are specified in inches without a formal package type.

Datasheet Summary
Powered by GS/AI

The OEM-2306 is a board-level, non-contact linear displacement sensor using eddy current technology for OEM integration, replacing LVDTs and mechanical gauges. It supports single and dual coil sensors with analog DC voltage outputs of 0-10 VDC, 0-5 VDC, or ±5 VDC, and features front-accessible calibration controls. The electronics operate from +15 to +30 Vdc, draw 150 mA, and function within a temperature range of 0°C to 55°C. Resolution is 0.01% FS, nonlinearity is less than 1% FS typical, frequency response is 50 kHz (-3 dB), and thermal sensitivity is 0.1% FS/°F standard or 0.02% FS/°F compensated. The unit is RoHS compliant and designed for surface mounting with terminal screw connections. Physical dimensions are specified in inches without a formal package type.

Suppliers

Company
Product
Description
Supplier Links
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
New Britain, CT, United States
Noncontact Position Sensor
OEM-2306
Noncontact Position Sensor OEM-2306
Non-contact position sensing using Eddy Current Technology Specifically for OEM applications > Supports both dual and single coil sensors > Terminal I/O connections > Analog DC single ended and bipolar voltage outputs > Front PCB accessible coarse and fine calibration controls > RoHS compliant

Non-contact position sensing using Eddy Current
Technology Specifically for OEM applications

> Supports both dual and single coil sensors
> Terminal I/O connections
> Analog DC single ended and bipolar voltage outputs
> Front PCB accessible coarse and fine calibration controls
> RoHS compliant

Supplier's Site Datasheet

Technical Specifications

  Kaman Measuring & Memory LLC dba KMM Precision Measuring
Product Category Linear Position Sensors
Product Number OEM-2306
Product Name Noncontact Position Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details