Kaman Measuring & Memory LLC dba KMM Precision Measuring Datasheets for Inductive Proximity Sensors

Inductive proximity sensors detect the presence or absence of an object using a critical distance.
Inductive Proximity Sensors: Learn more

Product Name Notes
Differential resolution to a nanometer >Two precisely matched sensors per channel give resolution to a nanometer. >Superior thermal and long-term stability of 5x10-6 inches/month or better. > Small package size:...
Non-contact high-precision proximity measuring system > Outstanding precision: static resolution to 12 micro inches >Excellent performance with ferrous targets >Variable voltage input from 12 to 24 volts DC >Compact rugged...
The KD-5100+ is an upgraded higher reliability version of Kaman's proven KD-5100 measuring system and utilizes the identical hybrid microcircuit. The KD-5100+ incorporates upgrades to: circuit layout, ground connections, and...