Kaman Measuring & Memory LLC dba KMM Precision Measuring Datasheets for Gap Sensors and Feeler Gauges

Gap sensors and feeler gauges detect or measure the gap or clearance between two components or surfaces such as turbine blades tip clearance, nip or roller gap, lubricant gaps, weld seams, adhesive joints, extruder die gap, spark plug electrodes, mold spacing, and workpiece-fixture gap. Gap sensing products use mechanical feel (feeler gages), air pressure, optical, capacitance or other electronic technologies to sense gaps or clearance.
Gap Sensors and Feeler Gauges: Learn more

Product Name Notes
Kaman's Wireless Air Gap Tool is simple, fast, and accurate.It's designed for static alignment in large-scale hydro generators. It can be used at the time of initial installation and during...
Non-contact application-specific sensors designed to check thread presence/absentce displacement sensing system > Universal electronics for any probe/material combination > Four internal probes from 4mm to 10mm > Two external probes:...