Versitron, Inc. Industrial Fiber Optic MicroModems® RS-530, RS-422, MIL-STD-188-114A (balanced) M62xxD Series

Description
When smaller is best, VERSITRON's M62xxD Series MicroModems® provide reliable fiber optic data transmission and reception in a compact package with fully transparent operation and full handshaking signals. The M82xxD Series are also currently used to ensure safe operations at airports. Both pilots and air traffic controllers alike are dependent on numerous systems of light, markings, and signs. The M62xxD Series products operate in either source-timing or terminal-timing modes. In the source-timing mode, a clock and data resynchronization circuit eliminates loop delay and inverted clock signals. All units are specified with a bit error rate of 10 to the minus 9th. DCE and DTE copper interfaces are available, and LC optical connectors make use of the latest in SFP technology. The M62xxD products may also be used as multiplexers. Up to six asynchronous data streams may be accommodated by one MicroModem: 2 high-speed signals on the clock and data lines 4 low-speed signals on the control lines Small enough to connect directly to data terminal and communications equipment, these products offer versatile solutions and complete transparency for data communications. Benefits of fiber optics in communications systems: Security Greater Bandwidth EMI/RFI Immunity Greater Distances Isolation Low Signal Attenuation
Description
When smaller is best, VERSITRON's M62xxD Series MicroModems® provide reliable fiber optic data transmission and reception in a compact package with fully transparent operation and full handshaking signals. The M82xxD Series are also currently used to ensure safe operations at airports. Both pilots and air traffic controllers alike are dependent on numerous systems of light, markings, and signs. The M62xxD Series products operate in either source-timing or terminal-timing modes. In the source-timing mode, a clock and data resynchronization circuit eliminates loop delay and inverted clock signals. All units are specified with a bit error rate of 10 to the minus 9th. DCE and DTE copper interfaces are available, and LC optical connectors make use of the latest in SFP technology. The M62xxD products may also be used as multiplexers. Up to six asynchronous data streams may be accommodated by one MicroModem: 2 high-speed signals on the clock and data lines 4 low-speed signals on the control lines Small enough to connect directly to data terminal and communications equipment, these products offer versatile solutions and complete transparency for data communications. Benefits of fiber optics in communications systems: Security Greater Bandwidth EMI/RFI Immunity Greater Distances Isolation Low Signal Attenuation

Suppliers

Company
Product
Description
Supplier Links
Industrial Fiber Optic MicroModems® RS-530, RS-422, MIL-STD-188-114A (balanced) - M62xxD Series - Versitron, Inc.
Newark, DE, USA
Industrial Fiber Optic MicroModems® RS-530, RS-422, MIL-STD-188-114A (balanced)
M62xxD Series
Industrial Fiber Optic MicroModems® RS-530, RS-422, MIL-STD-188-114A (balanced) M62xxD Series
When smaller is best, VERSITRON's M62xxD Series MicroModems® provide reliable fiber optic data transmission and reception in a compact package with fully transparent operation and full handshaking signals. The M82xxD Series are also currently used to ensure safe operations at airports. Both pilots and air traffic controllers alike are dependent on numerous systems of light, markings, and signs. The M62xxD Series products operate in either source-timing or terminal-timing modes. In the source-timing mode, a clock and data resynchronization circuit eliminates loop delay and inverted clock signals. All units are specified with a bit error rate of 10 to the minus 9th. DCE and DTE copper interfaces are available, and LC optical connectors make use of the latest in SFP technology. The M62xxD products may also be used as multiplexers. Up to six asynchronous data streams may be accommodated by one MicroModem: 2 high-speed signals on the clock and data lines 4 low-speed signals on the control lines Small enough to connect directly to data terminal and communications equipment, these products offer versatile solutions and complete transparency for data communications. Benefits of fiber optics in communications systems: Security Greater Bandwidth EMI/RFI Immunity Greater Distances Isolation Low Signal Attenuation

When smaller is best, VERSITRON's M62xxD Series MicroModems® provide reliable fiber optic data transmission and reception in a compact package with fully transparent operation and full handshaking signals.

The M82xxD Series are also currently used to ensure safe operations at airports. Both pilots and air traffic controllers alike are dependent on numerous systems of light, markings, and signs.

The M62xxD Series products operate in either source-timing or terminal-timing modes. In the source-timing mode, a clock and data resynchronization circuit eliminates loop delay and inverted clock signals.

All units are specified with a bit error rate of 10 to the minus 9th. DCE and DTE copper interfaces are available, and LC optical connectors make use of the latest in SFP technology.

The M62xxD products may also be used as multiplexers. Up to six asynchronous data streams may be accommodated by one MicroModem:

  • 2 high-speed signals on the clock and data lines
  • 4 low-speed signals on the control lines

Small enough to connect directly to data terminal and communications equipment, these products offer versatile solutions and complete transparency for data communications.

Benefits of fiber optics in communications systems:

  • Security
  • Greater Bandwidth
  • EMI/RFI Immunity
  • Greater Distances
  • Isolation
  • Low Signal Attenuation
Supplier's Site

Technical Specifications

  Versitron, Inc.
Product Category Network Media Converters
Product Number M62xxD Series
Product Name Industrial Fiber Optic MicroModems® RS-530, RS-422, MIL-STD-188-114A (balanced)
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Media Converter - SHACK™ - LEMO USA, Inc.
Specs
Form Factor Module
Operating Temperature -20 to 60 C (-4 to 140 F)
Network Single Mode
View Details
Male Displayport To Female HDMI Converter -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Form Factor Module
Network Female HDMI
View Details
Signal Powered Fiber Optic Converter - LDM80-S-025 - Dataforth Corporation
Specs
Form Factor Module
Network RS-232/422/485
Connector ST
View Details
Ethernet Media Converters - 2842972 - RS Components, Ltd.
Specs
Operating Temperature 70 C (158 F)
Connector ST
View Details