Mueller Group, Inc. (The) DEVICENET - PVC or PUR, Stationary or High Flex, UL/CSA/CE 833 DEVICENET-PUR

Description
DEVICENET is a bus system developed by Allen-Bradley (Rockwell Automation) that connects industrial devices such as limit switches, photo-electric switches, variable frequency drives, motor starters, valve islands, PLC's or any other on-line bus system component. There are two versions of Trunk (Thick) and Drop (Thin) available for stationary or high flexing applications designed for easier installations and resistance to vibration fatigue. All DEVICENET cables contain one data pair and one power pair. Available in violet or gray pvc and violet polyurethane (PUR) jackets. Conforms to ODVA international standards.
Description
DEVICENET is a bus system developed by Allen-Bradley (Rockwell Automation) that connects industrial devices such as limit switches, photo-electric switches, variable frequency drives, motor starters, valve islands, PLC's or any other on-line bus system component. There are two versions of Trunk (Thick) and Drop (Thin) available for stationary or high flexing applications designed for easier installations and resistance to vibration fatigue. All DEVICENET cables contain one data pair and one power pair. Available in violet or gray pvc and violet polyurethane (PUR) jackets. Conforms to ODVA international standards.
Datasheet
Datasheet Summary
Powered by GS/AI

The DEVICENET-PUR cable is designed for high flex applications and features a polyurethane outer jacket, providing enhanced durability and flexibility. It contains one data pair and one power pair, configured in a twisted pair arrangement with special foil wrapping and an overall tinned copper braid shield. The cable is suitable for a working voltage of 300 volts and has a test voltage of 2000 volts. It operates within a temperature range of -40¬? C to +80¬? C for flexing applications. The nominal outer diameter is 0.720 inches (18.3 mm) and it has a loop resistance of 60 ,Ѷ/km for the data pair and 15 ,Ѷ/km for the power pair. The product is UL/CSA CMX approved and complies with CE Low Voltage Directives and ROHS standards, making it suitable for various industrial applications requiring reliable connectivity.

Datasheet Summary
Powered by GS/AI

The DEVICENET-PUR cable is designed for high flex applications and features a polyurethane outer jacket, providing enhanced durability and flexibility. It contains one data pair and one power pair, configured in a twisted pair arrangement with special foil wrapping and an overall tinned copper braid shield. The cable is suitable for a working voltage of 300 volts and has a test voltage of 2000 volts. It operates within a temperature range of -40¬? C to +80¬? C for flexing applications. The nominal outer diameter is 0.720 inches (18.3 mm) and it has a loop resistance of 60 ,Ѷ/km for the data pair and 15 ,Ѷ/km for the power pair. The product is UL/CSA CMX approved and complies with CE Low Voltage Directives and ROHS standards, making it suitable for various industrial applications requiring reliable connectivity.

Suppliers

Company
Product
Description
Supplier Links
DEVICENET - PVC or PUR, Stationary or High Flex, UL/CSA/CE - 833  DEVICENET-PUR - Mueller Group, Inc. (The)
Schaumburg, IL, USA
DEVICENET - PVC or PUR, Stationary or High Flex, UL/CSA/CE
833 DEVICENET-PUR
DEVICENET - PVC or PUR, Stationary or High Flex, UL/CSA/CE 833 DEVICENET-PUR
DEVICENET is a bus system developed by Allen-Bradley (Rockwell Automation) that connects industrial devices such as limit switches, photo-electric switches, variable frequency drives, motor starters, valve islands, PLC's or any other on-line bus system component. There are two versions of Trunk (Thick) and Drop (Thin) available for stationary or high flexing applications designed for easier installations and resistance to vibration fatigue. All DEVICENET cables contain one data pair and one power pair. Available in violet or gray pvc and violet polyurethane (PUR) jackets. Conforms to ODVA international standards.

DEVICENET is a bus system developed by Allen-Bradley (Rockwell Automation) that connects industrial devices such as limit switches, photo-electric switches, variable frequency drives, motor starters, valve islands, PLC's or any other on-line bus system component. There are two versions of Trunk (Thick) and Drop (Thin) available for stationary or high flexing applications designed for easier installations and resistance to vibration fatigue. All DEVICENET cables contain one data pair and one power pair. Available in violet or gray pvc and violet polyurethane (PUR) jackets. Conforms to ODVA international standards.

Supplier's Site Datasheet

Technical Specifications

  Mueller Group, Inc. (The)
Product Category Network Cables
Product Number 833 DEVICENET-PUR
Product Name DEVICENET - PVC or PUR, Stationary or High Flex, UL/CSA/CE
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 2322422-2 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 4.92 ft (15 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers
Telephone Cable - 1368160 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 328 ft (1000 dm)
View Details
Twinaxial Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Cat 3; Cat 6; Twisted Pair
View Details
CANopen/DeviceNet cable - 756-1401/060-200 - WAGO
Specs
Product Category Cable Assembly
Product Type M12 socket - free end
Standards / Certifications RoHS
View Details
2 suppliers