Mueller Group, Inc. (The) CAN-BUS - PVC (Stationary), PUR (High Flex), UL/CSA/CE 841 CAN-BUS-PUR

Description
CAN-BUS-PVC and CAN-BUS-PUR (Controller-Area-Net work) are field bus cables that conform to international CAN standard ISO-11898. These bus cables are UL/CSA type CMX approved and are for use on high performance data networks with 120 ohms nominal impedance. Well suited for use on high-speed motion control and feedback loop applications. The PVC jacketed version is designed for stationary applications, while the halogen-free polyurethane (PUR) version is for high flexing applications. Both versions have a tinned copper braid and foil wrap for better EMI protection. CAN-BUS cables are suitable in dry or damp indoor areas.
Datasheet
Description
CAN-BUS-PVC and CAN-BUS-PUR (Controller-Area-Net work) are field bus cables that conform to international CAN standard ISO-11898. These bus cables are UL/CSA type CMX approved and are for use on high performance data networks with 120 ohms nominal impedance. Well suited for use on high-speed motion control and feedback loop applications. The PVC jacketed version is designed for stationary applications, while the halogen-free polyurethane (PUR) version is for high flexing applications. Both versions have a tinned copper braid and foil wrap for better EMI protection. CAN-BUS cables are suitable in dry or damp indoor areas.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAN-BUS - PVC (Stationary), PUR (High Flex), UL/CSA/CE - 841  CAN-BUS-PUR - Mueller Group, Inc. (The)
Schaumburg, IL, USA
CAN-BUS - PVC (Stationary), PUR (High Flex), UL/CSA/CE
841 CAN-BUS-PUR
CAN-BUS - PVC (Stationary), PUR (High Flex), UL/CSA/CE 841 CAN-BUS-PUR
CAN-BUS-PVC and CAN-BUS-PUR (Controller-Area-Net work) are field bus cables that conform to international CAN standard ISO-11898. These bus cables are UL/CSA type CMX approved and are for use on high performance data networks with 120 ohms nominal impedance. Well suited for use on high-speed motion control and feedback loop applications. The PVC jacketed version is designed for stationary applications, while the halogen-free polyurethane (PUR) version is for high flexing applications. Both versions have a tinned copper braid and foil wrap for better EMI protection. CAN-BUS cables are suitable in dry or damp indoor areas.

CAN-BUS-PVC and CAN-BUS-PUR (Controller-Area-Network) are field bus cables that conform to international CAN standard ISO-11898. These bus cables are UL/CSA type CMX approved and are for use on high performance data networks with 120 ohms nominal impedance. Well suited for use on high-speed motion control and feedback loop applications. The PVC jacketed version is designed for stationary applications, while the halogen-free polyurethane (PUR) version is for high flexing applications. Both versions have a tinned copper braid and foil wrap for better EMI protection. CAN-BUS cables are suitable in dry or damp indoor areas.

Supplier's Site Datasheet

Technical Specifications

  Mueller Group, Inc. (The)
Product Category Network Cables
Product Number 841 CAN-BUS-PUR
Product Name CAN-BUS - PVC (Stationary), PUR (High Flex), UL/CSA/CE
Product Category Cable
Unlock Full Specs
to access all available technical data