Mueller Group, Inc. (The) INTERBUS - PVC (Stationary) or PUR (High Flex), UL/CSA 823-825 INTERBUS-UL

Description
INTERBUS (IBS) are bus cables designed for use in high speed control requirements. INTERBUS cables function as communication vehicles between control level devices as PLC's and numerous lower level devices as sensors and actuators. These cables deliver precise data transmissions required by today's demanding manufacturing and process environments. Interbus cables are available in for stationary, flexible and outdoor applications. All versions are constructed with a tinned copper braid and foil shield for optimum protection against electrical interferences and have excellent data transmission characteristics. The stationary and flexing versions have an oil-resistant and flame retardant violet jacket to INTERBUS conformance requirements. The outdoor version has a UV-resistant black PVC jacket for direct burial and outdoor use.
Datasheet
Description
INTERBUS (IBS) are bus cables designed for use in high speed control requirements. INTERBUS cables function as communication vehicles between control level devices as PLC's and numerous lower level devices as sensors and actuators. These cables deliver precise data transmissions required by today's demanding manufacturing and process environments. Interbus cables are available in for stationary, flexible and outdoor applications. All versions are constructed with a tinned copper braid and foil shield for optimum protection against electrical interferences and have excellent data transmission characteristics. The stationary and flexing versions have an oil-resistant and flame retardant violet jacket to INTERBUS conformance requirements. The outdoor version has a UV-resistant black PVC jacket for direct burial and outdoor use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
INTERBUS - PVC (Stationary) or PUR (High Flex), UL/CSA - 823-825  INTERBUS-UL - Mueller Group, Inc. (The)
Schaumburg, IL, USA
INTERBUS - PVC (Stationary) or PUR (High Flex), UL/CSA
823-825 INTERBUS-UL
INTERBUS - PVC (Stationary) or PUR (High Flex), UL/CSA 823-825 INTERBUS-UL
INTERBUS (IBS) are bus cables designed for use in high speed control requirements. INTERBUS cables function as communication vehicles between control level devices as PLC's and numerous lower level devices as sensors and actuators. These cables deliver precise data transmissions required by today's demanding manufacturing and process environments. Interbus cables are available in for stationary, flexible and outdoor applications. All versions are constructed with a tinned copper braid and foil shield for optimum protection against electrical interferences and have excellent data transmission characteristics. The stationary and flexing versions have an oil-resistant and flame retardant violet jacket to INTERBUS conformance requirements. The outdoor version has a UV-resistant black PVC jacket for direct burial and outdoor use.

INTERBUS (IBS) are bus cables designed for use in high speed control requirements. INTERBUS cables function as communication vehicles between control level devices as PLC's and numerous lower level devices as sensors and actuators. These cables deliver precise data transmissions required by today's demanding manufacturing and process environments. Interbus cables are available in for stationary, flexible and outdoor applications. All versions are constructed with a tinned copper braid and foil shield for optimum protection against electrical interferences and have excellent data transmission characteristics. The stationary and flexing versions have an oil-resistant and flame retardant violet jacket to INTERBUS conformance requirements. The outdoor version has a UV-resistant black PVC jacket for direct burial and outdoor use.

Supplier's Site Datasheet

Technical Specifications

  Mueller Group, Inc. (The)
Product Category Network Cables
Product Number 823-825 INTERBUS-UL
Product Name INTERBUS - PVC (Stationary) or PUR (High Flex), UL/CSA
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 16.4 ft (50 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Product Category Cable; Cable Assembly
Standards / Certifications ISO; USP Class VI
View Details
CANopen/DeviceNet cable - 756-1401/060-050 - WAGO
Specs
Product Category Cable Assembly
Product Type M12 socket - free end
Standards / Certifications RoHS
View Details
2 suppliers
Bus Cables for Industrial Communication, S IBS 618 -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Type Twisted Pair
Rated Voltage 0.3500 kilovolts
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details