Hach Chloride Combination Ion Selective Electrode (ISE) Sension+ 9652

Description
Sension+ 9652C is a combination chloride ion selective electrode (ISE) with an epoxy body, non-refillable, double junction reference, and non-replaceable crystalline membrane selective to chloride ions in solution. The 9652C has a fixed 1 meter cable and BNC connector for laboratory use with the Hach Sensio+ MM340 GLP pH/ISE Laboratory Meter or the Sensio+ MM374 Laboratory Multimeter. The 9652C is ideal for measuring chloride concentrations in wastewater, drinking water and general water quality laboratory applications. Requires virtually no maintenance Provides fast, stable, and accurate response in a variety of sample types
Datasheet
Description
Sension+ 9652C is a combination chloride ion selective electrode (ISE) with an epoxy body, non-refillable, double junction reference, and non-replaceable crystalline membrane selective to chloride ions in solution. The 9652C has a fixed 1 meter cable and BNC connector for laboratory use with the Hach Sensio+ MM340 GLP pH/ISE Laboratory Meter or the Sensio+ MM374 Laboratory Multimeter. The 9652C is ideal for measuring chloride concentrations in wastewater, drinking water and general water quality laboratory applications. Requires virtually no maintenance Provides fast, stable, and accurate response in a variety of sample types
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chloride Combination Ion Selective Electrode (ISE) - Sension+ 9652 - Hach
Dusseldorf, Germany
Chloride Combination Ion Selective Electrode (ISE)
Sension+ 9652
Chloride Combination Ion Selective Electrode (ISE) Sension+ 9652
Sension+ 9652C is a combination chloride ion selective electrode (ISE) with an epoxy body, non-refillable, double junction reference, and non-replaceable crystalline membrane selective to chloride ions in solution. The 9652C has a fixed 1 meter cable and BNC connector for laboratory use with the Hach Sensio+ MM340 GLP pH/ISE Laboratory Meter or the Sensio+ MM374 Laboratory Multimeter. The 9652C is ideal for measuring chloride concentrations in wastewater, drinking water and general water quality laboratory applications. Requires virtually no maintenance Provides fast, stable, and accurate response in a variety of sample types

Sension+ 9652C is a combination chloride ion selective electrode (ISE) with an epoxy body, non-refillable, double junction reference, and non-replaceable crystalline membrane selective to chloride ions in solution. The 9652C has a fixed 1 meter cable and BNC connector for laboratory use with the Hach Sensio+ MM340 GLP pH/ISE Laboratory Meter or the Sensio+ MM374 Laboratory Multimeter. The 9652C is ideal for measuring chloride concentrations in wastewater, drinking water and general water quality laboratory applications.

  • Requires virtually no maintenance
  • Provides fast, stable, and accurate response in a variety of sample types
Supplier's Site Datasheet

Technical Specifications

  Hach
Product Category Ion Selective Electrodes
Product Number Sension+ 9652
Product Name Chloride Combination Ion Selective Electrode (ISE)
Electrode Type Chloride
Configuration Combination
Mounting Options In-Line (Insertion)
Maximum Diameter / Width 0.4700 inch (11.94 mm)
Maximum Length 4.72 inch (120 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Swansensor Ammonium/Temp - A-87.840.100 - SWAN Analytical USA, INC.
Specs
Electrode Type Ammonium
Mounting Options Plug PG 13.5
Maximum Diameter / Width 0.4724 inch (12 mm)
View Details
Ion Selective Electrodes - 12 Series - Analytical Sensors & Instruments, Ltd. (ASI)
Analytical Sensors & Instruments, Ltd. (ASI)
Specs
Electrode Type Ammonia; Ammonium; Bromide; Cadmium; Calcium; Carbon Dioxide; Chloride; Chlorine; Cupric; Fluoride; Flouroborate; Iodide/Cyanide; Lead; Nitrate; Nitrite; Nitrogen Oxide; Potassium; Silver/Sulfide; Sodium; Surfactant; Thiocyanate
Configuration Combination
Maximum Diameter / Width 0.6299 inch (16 mm)
View Details
REAL AMMONIUM SENSOR - AMM1000 - Real Tech, Inc.
Specs
Electrode Type Ammonium
ISE Concentration Range 0.1000 ppm
pH Range 4 to 10 pH
View Details