Hach Sodium Ion Selective Electrode (ISE) – Sensor Only Sension+ 9650

Description
Sension+ 9650 is a half-cell (reference not integrated) sodium ion selective electrode (ISE) glass body and glass membrane selective to sodium ions in solution. It is recommended for use with the Sensio+ 5044 reference electrode. The 9650 has a fixed 1 meter cable and BNC connector for laboratory use with the Hach Sensio+ MM374 Multimeter. The 9650 is ideal for measuring sodium concentrations in wastewater, drinking water and general water quality applications. Provides fast, stable, and accurate response in a variety of sample types with low maintenance
Datasheet
Description
Sension+ 9650 is a half-cell (reference not integrated) sodium ion selective electrode (ISE) glass body and glass membrane selective to sodium ions in solution. It is recommended for use with the Sensio+ 5044 reference electrode. The 9650 has a fixed 1 meter cable and BNC connector for laboratory use with the Hach Sensio+ MM374 Multimeter. The 9650 is ideal for measuring sodium concentrations in wastewater, drinking water and general water quality applications. Provides fast, stable, and accurate response in a variety of sample types with low maintenance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sodium Ion Selective Electrode (ISE) – Sensor Only - Sension+ 9650 - Hach
Dusseldorf, Germany
Sodium Ion Selective Electrode (ISE) – Sensor Only
Sension+ 9650
Sodium Ion Selective Electrode (ISE) – Sensor Only Sension+ 9650
Sension+ 9650 is a half-cell (reference not integrated) sodium ion selective electrode (ISE) glass body and glass membrane selective to sodium ions in solution. It is recommended for use with the Sensio+ 5044 reference electrode. The 9650 has a fixed 1 meter cable and BNC connector for laboratory use with the Hach Sensio+ MM374 Multimeter. The 9650 is ideal for measuring sodium concentrations in wastewater, drinking water and general water quality applications. Provides fast, stable, and accurate response in a variety of sample types with low maintenance

Sension+ 9650 is a half-cell (reference not integrated) sodium ion selective electrode (ISE) glass body and glass membrane selective to sodium ions in solution. It is recommended for use with the Sensio+ 5044 reference electrode. The 9650 has a fixed 1 meter cable and BNC connector for laboratory use with the Hach Sensio+ MM374 Multimeter. The 9650 is ideal for measuring sodium concentrations in wastewater, drinking water and general water quality applications.

  • Provides fast, stable, and accurate response in a variety of sample types with low maintenance
Supplier's Site Datasheet

Technical Specifications

  Hach
Product Category Ion Selective Electrodes
Product Number Sension+ 9650
Product Name Sodium Ion Selective Electrode (ISE) – Sensor Only
Electrode Type Sodium
Mounting Options In-Line (Insertion)
Maximum Diameter / Width 0.4700 inch (11.94 mm)
Maximum Length 0.4700 inch (11.94 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Screen-Printed Carbon Electrode / Work in Solution - DRP-C110-U75 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1575 inch (4 mm)
Membrane Ceramic
View Details
Reference Electrodes - F032 Series - Analytical Sensors & Instruments, Ltd. (ASI)
Analytical Sensors & Instruments, Ltd. (ASI)
Specs
Electrode Type Silver/Sulfide; Ag/AgCl or Calomel
Maximum Diameter / Width 0.4724 inch (12 mm)
Maximum Length 5.91 inch (150 mm)
View Details
REAL AMMONIUM SENSOR - AMM1000 - Real Tech, Inc.
Specs
Electrode Type Ammonium
ISE Concentration Range 0.1000 ppm
pH Range 4 to 10 pH
View Details
Specs
Electrode Type Ammonia
Sample Type Aqueous
ISE Concentration Range 0.0100 to 2 ppm
View Details