Johnson Electric North America, Inc. ZIF Cable

Description
Johnson Electric provides the widest variety of FFC interconnect options available to suit your needs: Johnson Electric provides manufacturing and assembling capable of meeting requirements of J-STD-001 and IPC-A-610 specifications. Termination options- mix and match LIF, ZIF, Hirose DF9 connectors, Auto Line, Tyco/AMP FFC receptacle, or solder tabs termination in same side or opposite side configuration Pitch options — 0.50mm to 2.54mm with 1-99 conductors Bendable EMI shielding to meet FCC Class B requirements Ultimate flexibility- specify margins, backers and windows- just the way you want them As an innovative leader in the production of laminated flat flexible cables (FFC), Johnson Electric brings years of experience to a wide range of applications. Laminated FFC provide superior reliability solutions in dynamic flex and service loop applications for automotive, telecommunications, medical, consumer electronics and other industry sectors. All of our Parlex brand laminated flat flexible cables are manufactured to exact specifications. Ordering is made easy — customers can provide their own design specifications or use Parlex's part numbering system. Either way, a solution is provided that meets the customer's requirements by enabling specification of wire size, insulation material, pitch, length, number of conductors, and termination.
Description
Johnson Electric provides the widest variety of FFC interconnect options available to suit your needs: Johnson Electric provides manufacturing and assembling capable of meeting requirements of J-STD-001 and IPC-A-610 specifications. Termination options- mix and match LIF, ZIF, Hirose DF9 connectors, Auto Line, Tyco/AMP FFC receptacle, or solder tabs termination in same side or opposite side configuration Pitch options — 0.50mm to 2.54mm with 1-99 conductors Bendable EMI shielding to meet FCC Class B requirements Ultimate flexibility- specify margins, backers and windows- just the way you want them As an innovative leader in the production of laminated flat flexible cables (FFC), Johnson Electric brings years of experience to a wide range of applications. Laminated FFC provide superior reliability solutions in dynamic flex and service loop applications for automotive, telecommunications, medical, consumer electronics and other industry sectors. All of our Parlex brand laminated flat flexible cables are manufactured to exact specifications. Ordering is made easy — customers can provide their own design specifications or use Parlex's part numbering system. Either way, a solution is provided that meets the customer's requirements by enabling specification of wire size, insulation material, pitch, length, number of conductors, and termination.

Suppliers

Company
Product
Description
Supplier Links
ZIF Cable -  - Johnson Electric North America, Inc.
Vandalia, OH, USA
ZIF Cable
ZIF Cable
Johnson Electric provides the widest variety of FFC interconnect options available to suit your needs: Johnson Electric provides manufacturing and assembling capable of meeting requirements of J-STD-001 and IPC-A-610 specifications. Termination options- mix and match LIF, ZIF, Hirose DF9 connectors, Auto Line, Tyco/AMP FFC receptacle, or solder tabs termination in same side or opposite side configuration Pitch options — 0.50mm to 2.54mm with 1-99 conductors Bendable EMI shielding to meet FCC Class B requirements Ultimate flexibility- specify margins, backers and windows- just the way you want them As an innovative leader in the production of laminated flat flexible cables (FFC), Johnson Electric brings years of experience to a wide range of applications. Laminated FFC provide superior reliability solutions in dynamic flex and service loop applications for automotive, telecommunications, medical, consumer electronics and other industry sectors. All of our Parlex brand laminated flat flexible cables are manufactured to exact specifications. Ordering is made easy — customers can provide their own design specifications or use Parlex's part numbering system. Either way, a solution is provided that meets the customer's requirements by enabling specification of wire size, insulation material, pitch, length, number of conductors, and termination.

Johnson Electric provides the widest variety of FFC interconnect options available to suit your needs:

  • Johnson Electric provides manufacturing and assembling capable of meeting requirements of J-STD-001 and IPC-A-610 specifications.
  • Termination options- mix and match LIF, ZIF, Hirose DF9 connectors, Auto Line, Tyco/AMP FFC receptacle, or solder tabs termination in same side or opposite side configuration
  • Pitch options — 0.50mm to 2.54mm with 1-99 conductors
  • Bendable EMI shielding to meet FCC Class B requirements
  • Ultimate flexibility- specify margins, backers and windows- just the way you want them

As an innovative leader in the production of laminated flat flexible cables (FFC), Johnson Electric brings years of experience to a wide range of applications. Laminated FFC provide superior reliability solutions in dynamic flex and service loop applications for automotive, telecommunications, medical, consumer electronics and other industry sectors.

All of our Parlex brand laminated flat flexible cables are manufactured to exact specifications. Ordering is made easy — customers can provide their own design specifications or use Parlex's part numbering system. Either way, a solution is provided that meets the customer's requirements by enabling specification of wire size, insulation material, pitch, length, number of conductors, and termination.

Supplier's Site

Technical Specifications

  Johnson Electric North America, Inc.
Product Category Cable Assemblies
Product Name ZIF Cable
Application Automotive; Medical; Telecommunications; Consumer Electronics
Cable Type Flat Cable
Cable Length 0.0033 to 32.81 ft (0.0100 to 99.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details