Cammda Corporation Datasheets for Fluid Dispensing Equipment
Fluid dispensing equipment includes all manner of devices that dispense, mix and dispense, or mix, meter and dispense fluid media.
Fluid Dispensing Equipment: Learn more
| Product Name | Notes |
|---|---|
| Cammda's Frugal-Shot™ is an economical meter-mix-dispense machine that provides precise control over the processing of two component adhesives and potting compounds. It simplifies the use of these materials and endures... | |
| CAMMDA's Micro-Fluid Ratiometer™ is an economical precision metering system for two component epoxies and silicones, that offers smaller shot cup mixing without weighing or measuring. Lightweight and portable, it is... | |
| The Compact Camm-Coater™ is a two component meter-mix-dispense system that is designed to work with both standard static mixers and the new fully disposable spray static mixers (HSS). While especially... | |
| The Gunn™ is a fully pneumatic syringe dispenser in a pistol configuration, perfect for applying even beads or dots of medium to heavy viscosity liquid with no pulsing. The Gunn™ | |
| The Han-D-Spenser™ is a 2oz. hand held squeeze bottle dispenser that provides an economical approach for applying low to medium viscosity liquids quickly, cleanly and accurately. For accurate placement of... | |
| The Joint-Jockey™ is an economical two-component meter-mix-dispense system designed to properly proportion, blend and apply joint-fillers, crack injection liquids and coatings. | |
| An easy and clean solution to "on the fly" syringe filling of two component materials, the Syringe Filling Station (SV) is ideal for "similar viscosity" epoxy, silicone and urethane compounds. | |
| Cammda’s interchangeable 2KSprayPak™ comes in either single or dual disposable cartridge systems with an economical air gun, adjustable atomizing spray nozzles and static mixers. | |
| Designed specifically for aircraft exterior touch-ups, CAMMDA's Paint Pax™ is a complete self contained system that stores, mixes and applies two-component paints and primers. Each Paint Pax™ kit consists of... | |
| Precision molded dispensing barrels in polypropylene, use with one of CAMMDA's many dispensing machines and save TIME, MONEY and WASTE. The ideal way to precisely apply almost any type... | |
| programmable dispensing unit for precision application of all types of fluids. Push button controls allow simple repeatable settings of dispensing time intervals from .01 through 99 seconds, delivering accurate consistent... | |
| The Camm-Pakit™ is the most advanced technology available for packaging two-component and three-component pre-measured liquid systems. These easy-to-use packages are safe, convenient, reliable, and precise. Packages can be any mix... | |
| These mixing nozzles are inexpensive, disposable motionless mixers that provide thorough, air-free blending of two-part thermosetting resin systems. They work equally well on dual cartridge systems and meter-mix-dispense machines. The... | |
| To deliver your adhesive or sealant where you want it when you want it, Cammda offers a huge range of dual component pneumatic and manual dispensing guns for both variable... | |
| Used in conjunction with one of CAMMDA's valves, Pressure Reservoirs offer a dispensing solution that is economical, quick, low maintenance and easy to use. Material is fed from a pressurized... | |
| Want to dispense repeatable shots of silicone RTV or other high viscosity materials directly from the pail!? The PDT Pump is a proven performer with accurate repeatability. Easy to set-up. |