Cammda Corporation Digital Timed Dispenser 320-0102-00 (210 V)

Description
programmable dispensing unit for precision application of all types of fluids. Push button controls allow simple repeatable settings of dispensing time intervals from .01 through 99 seconds, delivering accurate consistent deposits. This unit’s dual capabilities provide operation in either manual or timed mode. The Digital Timed Dispenser has a non-drip vacuum feature that facilitates drip-free dispensing as well as syringe filling capabilities of low viscosity fluids. The 0-100 PSI pressure range offers the versatility required to ensure precision application of watery thin materials, while providing enough punch to push pastes. Features: Handles all Material Viscosities Solid-State Digital Timing Circuitry Adjustable Vacuum Drawback Push Button Programming 10 Year Warranty
Description
programmable dispensing unit for precision application of all types of fluids. Push button controls allow simple repeatable settings of dispensing time intervals from .01 through 99 seconds, delivering accurate consistent deposits. This unit’s dual capabilities provide operation in either manual or timed mode. The Digital Timed Dispenser has a non-drip vacuum feature that facilitates drip-free dispensing as well as syringe filling capabilities of low viscosity fluids. The 0-100 PSI pressure range offers the versatility required to ensure precision application of watery thin materials, while providing enough punch to push pastes. Features: Handles all Material Viscosities Solid-State Digital Timing Circuitry Adjustable Vacuum Drawback Push Button Programming 10 Year Warranty

Suppliers

Company
Product
Description
Supplier Links
Digital Timed Dispenser - 320-0102-00 (210 V) - Cammda Corporation
Cobourg, Ontario, Canada
Digital Timed Dispenser
320-0102-00 (210 V)
Digital Timed Dispenser 320-0102-00 (210 V)
programmable dispensing unit for precision application of all types of fluids. Push button controls allow simple repeatable settings of dispensing time intervals from .01 through 99 seconds, delivering accurate consistent deposits. This unit’s dual capabilities provide operation in either manual or timed mode. The Digital Timed Dispenser has a non-drip vacuum feature that facilitates drip-free dispensing as well as syringe filling capabilities of low viscosity fluids. The 0-100 PSI pressure range offers the versatility required to ensure precision application of watery thin materials, while providing enough punch to push pastes. Features: Handles all Material Viscosities Solid-State Digital Timing Circuitry Adjustable Vacuum Drawback Push Button Programming 10 Year Warranty

programmable dispensing unit for precision application of all types of fluids. Push button controls allow simple repeatable settings of dispensing time intervals from .01 through 99 seconds, delivering accurate consistent deposits. This unit’s dual capabilities provide operation in either manual or timed mode. The Digital Timed Dispenser has a non-drip vacuum feature that facilitates drip-free dispensing as well as syringe filling capabilities of low viscosity fluids. The 0-100 PSI pressure range offers the versatility required to ensure precision application of watery thin materials, while providing enough punch to push pastes.

Features:

  • Handles all Material Viscosities
  • Solid-State Digital Timing Circuitry
  • Adjustable Vacuum Drawback
  • Push Button Programming
  • 10 Year Warranty
Supplier's Site

Technical Specifications

  Cammda Corporation
Product Category Fluid Dispensing Equipment
Product Number 320-0102-00 (210 V)
Product Name Digital Timed Dispenser
Dispensing Equipment Type Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

Solvent Dispenser - DOSASET - Marposs Corp
Specs
Dispensing Equipment Type Dispense Only
View Details
SG-200 Spray System -  - Dymax
Specs
Dispensing Equipment Type Dispense Only
Application Applications: Masking of turbines, Masking medical implants, Coating large parts with grease or other lubrication, Spraying solvents
Dispense Rate 0.0740 to 0.5919 L/min (0.0752 to 0.6016 in³/sec)
View Details
Ellsworth EALSC18 Squeeze Bottle Cap Clear 18 mm - EALSC18 - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only
View Details