Cammda Corporation Datasheets for Dispensing Valve Systems
Dispensing valve systems are designed to provide precise fluid dispensing depending on applications. The dispensed output can be a bead, dot, flat spray, round spray, or fill (potting). The type of dispensing pattern from dispensing valve systems is determined by valve design and is dependent on dispensed fluid properties.
Dispensing Valve Systems: Learn more
| Product Name | Notes |
|---|---|
| CAMMDA Corporation provides a range of Dispensing Tips/Dispensing Needles - available to suit every dispensing requirement. Precision cut stainless steel for general purpose use, molded polypropylene and flexible polyethylene tips... | |
| Cammda’s interchangeable 2KSprayPak™ comes in either single or dual disposable cartridge systems with an economical air gun, adjustable atomizing spray nozzles and static mixers. | |
| CAMMDA's pneumatic Pinch Valve (960-1212-00) provides a high degree of control for dispensing of low to semi-viscous materials. "ON/OFF" function is accomplished through automatic opening and closing of polyethylene pinch... | |
| Designed with precision and repeatability in mind, CAMMDA's Metering Rod Positive Displacement Valve offers greater quality control and better material management than other types of valves. |