Cammda Corporation Camm-Pakit™

Description
The Camm-Pakit™ is the most advanced technology available for packaging two-component and three-component pre-measured liquid systems. These easy-to-use packages are safe, convenient, reliable, and precise. Packages can be any mix ratio in sizes from 2 grams to 6 pounds. Camm-Pakits™ are used to package epoxy, urethane and silicone systems in a wide range of viscosities for both industrial and consumer use. The Camm-Pakit™ is manufactured with a newly developed tri-laminate barrier film which is highly resistant to most epoxy systems. A burstable membrane seal is installed across the package separating the part A from the part B, requiring deliberate pressure to burst the seal, allowing both components to mix. Contract Packaging: Contract packaging is available through our Dispense Pak™ division for a variety of one-and two-component liquid and paste systems. Lead times on production orders are 2-3 weeks when standard stock size Camm-Pakits™ are used. Samples and prototype packages available at no charge. Samples available in 1-2 weeks.
Datasheet
Description
The Camm-Pakit™ is the most advanced technology available for packaging two-component and three-component pre-measured liquid systems. These easy-to-use packages are safe, convenient, reliable, and precise. Packages can be any mix ratio in sizes from 2 grams to 6 pounds. Camm-Pakits™ are used to package epoxy, urethane and silicone systems in a wide range of viscosities for both industrial and consumer use. The Camm-Pakit™ is manufactured with a newly developed tri-laminate barrier film which is highly resistant to most epoxy systems. A burstable membrane seal is installed across the package separating the part A from the part B, requiring deliberate pressure to burst the seal, allowing both components to mix. Contract Packaging: Contract packaging is available through our Dispense Pak™ division for a variety of one-and two-component liquid and paste systems. Lead times on production orders are 2-3 weeks when standard stock size Camm-Pakits™ are used. Samples and prototype packages available at no charge. Samples available in 1-2 weeks.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Camm-Pakit™ -  - Cammda Corporation
Cobourg, Ontario, Canada
Camm-Pakit™
Camm-Pakit™
The Camm-Pakit™ is the most advanced technology available for packaging two-component and three-component pre-measured liquid systems. These easy-to-use packages are safe, convenient, reliable, and precise. Packages can be any mix ratio in sizes from 2 grams to 6 pounds. Camm-Pakits™ are used to package epoxy, urethane and silicone systems in a wide range of viscosities for both industrial and consumer use. The Camm-Pakit™ is manufactured with a newly developed tri-laminate barrier film which is highly resistant to most epoxy systems. A burstable membrane seal is installed across the package separating the part A from the part B, requiring deliberate pressure to burst the seal, allowing both components to mix. Contract Packaging: Contract packaging is available through our Dispense Pak™ division for a variety of one-and two-component liquid and paste systems. Lead times on production orders are 2-3 weeks when standard stock size Camm-Pakits™ are used. Samples and prototype packages available at no charge. Samples available in 1-2 weeks.

The Camm-Pakit™ is the most advanced technology available for packaging two-component and three-component pre-measured liquid systems. These easy-to-use packages are safe, convenient, reliable, and precise. Packages can be any mix ratio in sizes from 2 grams to 6 pounds. Camm-Pakits™ are used to package epoxy, urethane and silicone systems in a wide range of viscosities for both industrial and consumer use. The Camm-Pakit™ is manufactured with a newly developed tri-laminate barrier film which is highly resistant to most epoxy systems. A burstable membrane seal is installed across the package separating the part A from the part B, requiring deliberate pressure to burst the seal, allowing both components to mix.

Contract Packaging:

Contract packaging is available through our Dispense Pak™ division for a variety of one-and two-component liquid and paste systems.

Lead times on production orders are 2-3 weeks when standard stock size Camm-Pakits™ are used. Samples and prototype packages available at no charge. Samples available in 1-2 weeks.

Supplier's Site Datasheet

Technical Specifications

  Cammda Corporation
Product Category Fluid Dispensing Equipment
Product Name Camm-Pakit™
Dispensing Equipment Type Dispense Only
Unlock Full Specs
to access all available technical data

Similar Products

SG-200 Spray System -  - Dymax
Specs
Dispensing Equipment Type Dispense Only
Application Applications: Masking of turbines, Masking medical implants, Coating large parts with grease or other lubrication, Spraying solvents
Dispense Rate 0.0740 to 0.5919 L/min (0.0752 to 0.6016 in³/sec)
View Details
Ellsworth EA-200 All-Electric Hot Melt Applicator - EA-200 - Ellsworth Adhesives
Specs
Dispensing Equipment Type Dispense Only; Hot Melt / Dispense
Application AdhesiveSilicone
View Details
Single Channel Washdown Station - HCS - ThermOmegaTech®
Specs
Dispensing Equipment Type Dispense Only
Application Cleaners; FoodBeverage; Water
Dispense Rate 65.15 L/min (66.22 in³/sec)
View Details