Used in conjunction with one of CAMMDA's valves, Pressure Reservoirs offer a dispensing solution that is economical, quick, low maintenance and easy to use. Material is fed from a pressurized reservoir to a dispensing valve and then to the application surface, enabling precision flow control and deposit accuracy. Disposable polyethylene dip tubes and supply lines can be quickly changed.
Smart-Tank ™
The Smart-Tank™ is a pressure reservoir system that can accommodate 1-litre bottles of adhesives and sealants. It operates at up to 100 psi and includes adjustable low-level indicator. A pneumatic output is also available to trigger a pressure switch for automatic applications where an electronic controller is used.
| Cammda Corporation | |
|---|---|
| Product Category | Fluid Dispensing Equipment |
| Product Number | Smart-Tank |
| Product Name | Pressure Reservoirs |
| Dispensing Equipment Type | Dispense Only |