Thermo Scientific - Checkweighing, Metal Detection and X-Ray Systems Datasheets for Flaw Detectors
Flaw detectors are used to detect or measure defects in raw materials or finished products. This product area includes fault detectors, NDT instruments that are used to find faults in electrical, mechanical, optical, or other systems.
Flaw Detectors: Learn more
| Product Name | Notes |
|---|---|
| An integrated X-Ray source in one compact package. Operated with either a Windows user interface, RS232 port. Installation and set-up is straightforward. Key Features: Up to 16W operation throughout the... | |
| Constant potential, continuous duty, compact | |
| For many years Thermo Kevex X-Ray has been supplying its customers with high quality, high performance x-ray sources for a variety of gauging applications. Many different models are available with... | |
| Sealed metal-glass construction, oil insulation, lightweight package | |
| The Kevex PXS5-822SA is a constant potential, continuous duty microfocus portable x-ray source for use in high resolution radiographic and real time imaging applications. The short target-to-window spacing facilitates the... | |
| The Kevex PXS5-926EA is a constant potential, continuous duty microfocus portable x-ray source for use in high resolution radiographic and real time imaging applications. The 5 micron spot size coupled... | |
| The maximum 500µA beam current at 130kV for the PXS10-65W results in 65W operation. The optional PXS10-800 is available as a variant which offers 800µA maximum beam current with the... | |
| The PXS5-501SA is a constant potential, continuous duty portable x-ray source for use in field applications, or where a compact spot x-ray source is required. The 0.25mm spot size is... | |
| The PXS5-701SA is a constant potential, continuous duty portable x-ray source for use in field applications, or where a compact small spot x-ray source is required. The 0.25mm spot size... | |
| The Thermo Scientific Kevex PXS11-150-75 is a 75kV, 11.25W X-Ray Source for applications requiring high resolution. The compact package houses a side-window mini-focus sealed tube, high voltage power supply and... | |
| The Thermo Scientific Kevex PXS5-722SA is an X-Ray Source for high resolution radiographic applications and real time imaging. The compact package houses a side-window sealed tube and a high voltage... | |
| The Thermo Scientific Kevex PXS5-724EA is an X-Ray Source for high resolution radiographic applications and real time imaging. The compact package houses an end-window sealed tube and a high voltage... | |
| The Thermo Scientific Kevex PXS5-925EA is an End Window X-Ray Source for high resolution radiographic applications and real time imaging. The compact package houses a sealed tube and a high... | |
| The unit houses a side-window sealed tube and a high voltage power supply. An external controller is available for driving the unit and setting up and monitoring the target voltage... | |
| They offer focal spot size down to 7µm and a Focus-to-Object Distance (FOD) of 12mm for excellent resolution and magnification. The compact case houses a sealed tube and high voltage... | |
| MicroFocus X-Ray Tube 125 kV End Window | |
| The Thermo Scientific Kevex PXS5-927 is a fully integrated X-Ray Source for applications requiring the highest resolution. The PXS5-927, 90 kV MicroFocus X-Ray Source compact package houses an end-window sealed... |