Thermo Scientific - Checkweighing, Metal Detection and X-Ray Systems Datasheets for X-ray Instruments and X-ray Systems
X-ray instruments and X-ray systems use penetrating X-rays or gamma radiation to capture images of the internal structure of a part or finished product.
X-ray Instruments and X-ray Systems: Learn more
| Product Name | Notes |
|---|---|
| An integrated X-Ray source in one compact package. Operated with either a Windows user interface, RS232 port. Installation and set-up is straightforward. Key Features: Up to 16W operation throughout the... | |
| Constant potential, continuous duty, compact | |
| For many years Thermo Kevex X-Ray has been supplying its customers with high quality, high performance x-ray sources for a variety of gauging applications. Many different models are available with... | |
| Sealed metal-glass construction, oil insulation, lightweight package | |
| The Kevex PXS5-822SA is a constant potential, continuous duty microfocus portable x-ray source for use in high resolution radiographic and real time imaging applications. The short target-to-window spacing facilitates the... | |
| The Kevex PXS5-926EA is a constant potential, continuous duty microfocus portable x-ray source for use in high resolution radiographic and real time imaging applications. The 5 micron spot size coupled... | |
| The maximum 500µA beam current at 130kV for the PXS10-65W results in 65W operation. The optional PXS10-800 is available as a variant which offers 800µA maximum beam current with the... | |
| The PXS5-501SA is a constant potential, continuous duty portable x-ray source for use in field applications, or where a compact spot x-ray source is required. The 0.25mm spot size is... | |
| The PXS5-701SA is a constant potential, continuous duty portable x-ray source for use in field applications, or where a compact small spot x-ray source is required. The 0.25mm spot size... | |
| The Thermo Scientific Kevex PXS11-150-75 is a 75kV, 11.25W X-Ray Source for applications requiring high resolution. The compact package houses a side-window mini-focus sealed tube, high voltage power supply and... | |
| The Thermo Scientific Kevex PXS5-722SA is an X-Ray Source for high resolution radiographic applications and real time imaging. The compact package houses a side-window sealed tube and a high voltage... | |
| The Thermo Scientific Kevex PXS5-724EA is an X-Ray Source for high resolution radiographic applications and real time imaging. The compact package houses an end-window sealed tube and a high voltage... | |
| The Thermo Scientific Kevex PXS5-925EA is an End Window X-Ray Source for high resolution radiographic applications and real time imaging. The compact package houses a sealed tube and a high... | |
| The unit houses a side-window sealed tube and a high voltage power supply. An external controller is available for driving the unit and setting up and monitoring the target voltage... | |
| They offer focal spot size down to 7µm and a Focus-to-Object Distance (FOD) of 12mm for excellent resolution and magnification. The compact case houses a sealed tube and high voltage... | |
| MicroFocus X-Ray Tube 125 kV End Window | |
| The Thermo Scientific Kevex PXS5-927 is a fully integrated X-Ray Source for applications requiring the highest resolution. The PXS5-927, 90 kV MicroFocus X-Ray Source compact package houses an end-window sealed... |