Thermo Scientific - Checkweighing, Metal Detection and X-Ray Systems Datasheets for X-ray Sources
X-ray sources are lamps that generate or produce X-rays, a form of electromagnetic radiation, for non-destructive testing (NDT) or inspection.
X-ray Sources: Learn more
| Product Name | Notes |
|---|---|
| The Thermo Scientific* MicroFocus X-Ray Power Supply 130kV is designed to drive and monitor the KM130 series of X-ray tubes with front panel controls and indicators.Front panel controls and indicators... | |
| Thermo Scientific* High Stability X-Ray Tube 50kV is a constant potential, continuous duty X-ray tube.Glass and beryllium window keeps the X-ray beam filtration to a minimum for applications that require... | |
| Thermo Scientific* Kevex PXS10-65W/PXS10-800 130kV MicroFocus X-ray sources are compact fully integrated X-ray sources comprising an end-window sealed tube, packaged with a high voltage power supply and digital controller.Safety interlocks... | |
| Thermo Scientific* Kevex PXS5-822SA 80kV MicroFocus X-Ray source is for high resolution radiographic applications and real-time imaging.Matching digital or analog controller available for driving, for adjusting and monitoring both target... | |
| Thermo Scientific* MicroFocus X-Ray power supply 125kV is designed to drive and monitor the KM130 series of X-ray tubes with front panel controls and indicators.Front panel controls and indicators allow... | |
| Thermo Scientific* MicroFocus X-ray tube 125kV side window is a constant potential, continuous duty X-ray tube.Short target to window spacing facilitates the generation of high resolution direct X-ray magnified images... | |
| Thermo Scientific* MiniFocus Portable X-ray source 50kV side window is a constant potential, continuous duty portable X-ray source.The spot size is useful in radiographic and real-time applications that require good... | |
| Thermo Scientific* MiniFocus Portable X-ray Source 70kV Side Window is a constant potential, continuous duty portable X-ray source.The spot size is useful in radiographic and real-time applications that require good... | |
| Thermo Scientific* PXS10-16W 130 kV Microfocus X-ray source is comprised of an end window tube (KM13106E), packaged with power supply and digital controller.Straightf orward installation and set-up. | |
| Thermo Scientific* PXS11-150-75, 75kV MiniFocus X-ray source displays 45 micron spot size with high resolution direct X-ray magnified images over the entire range of operation.Combines the X-ray tube, high voltage... | |
| Thermo Scientific* PXS4-611W, 60kV X-ray Source is a constant potential, continuous duty X-ray source for use in field applications or where high stability is required.Side-window sealed tube and a high... | |
| Thermo Scientific* PXS5-722SA, 70kV MicroFocus X-Ray Sources are constant potential, continuous duty microfocus portable X-ray sources for use in high resolution radiographic and real-time imaging applications.Houses a side-window sealed tube,... | |
| Thermo Scientific* PXS5-724EA, 70kV MicroFocus X-Ray Source is a constant potential, continuous duty microfocus portable X-ray source for use in high resolution radiographic and real-time imaging applications.Combine s X-ray tube... | |
| Thermo Scientific* PXS5-925EA, 90kV MicroFocus X-ray Source is a constant potential, continuous duty microfocus portable X-ray source for use in high resolution radiographic and real-time imaging applications.Combine s X-ray tube... | |
| Thermo Scientific* PXS5-925EA-R/RR, 90kV MF high stability sources display small spot size and short working distance with highly stable spot location and output flux that allow generation of excellent quality... | |
| Thermo Scientific* PXS5-926EA, 90kV MicroFocus X-ray source display 5µm spot size coupled with the end window design and short target-to-window spacing facilitate the generation of high resolution direct X-ray magnified... | |
| Thermo Scientific* PXS5-927, 90kV MicroFocus X-ray source compact package houses an end-window sealed tube, high voltage power supply and digital controller.Optimal performance and stable operation under all conditions with the... | |
| Thermo Scientific* PXS6-130SW, 130kV X-ray source combines the X-ray tube and high voltage power supply into one compact package that is powered by a 28VDC source.Unit houses a side-window sealed... |