The unit houses a side-window sealed tube and a high voltage power supply. An external controller is available for driving the unit and setting up and monitoring the target voltage and beam current.
Key Features
Highly stable flux output of <0.2% standard deviation over 4 hr period
1.0mA max beam current produces 155R/min output at 60W
15.8 mm Focus-to-Object Distance (FOD)
0.25mm x 0.45mm spot size at 60 watts
0.37 inch beryllium window produces 35 degree cone of illumination
Water-cooled. Air cooled options (PXS4-612CU and PXS4-613WH) available
Operating voltage range 5kV - 60kV enables use with a wide range of materials
Compact package (L) 8.77" x (W) 5.34" x (H) 4.26" weighs 9lbs
Applications
Gauging
Analytical
The unit houses a side-window sealed tube and a high voltage power supply. An external controller is available for driving the unit and setting up and monitoring the target voltage and beam current.
Key Features
- Highly stable flux output of <0.2% standard deviation over 4 hr period
- 1.0mA max beam current produces 155R/min output at 60W
- 15.8 mm Focus-to-Object Distance (FOD)
- 0.25mm x 0.45mm spot size at 60 watts
- 0.37 inch beryllium window produces 35 degree cone of illumination
- Water-cooled. Air cooled options (PXS4-612CU and PXS4-613WH) available
- Operating voltage range 5kV - 60kV enables use with a wide range of materials
- Compact package (L) 8.77" x (W) 5.34" x (H) 4.26" weighs 9lbs
Applications