Gullco International Limited Datasheets for Welding Accessories
Welding accessories includes products used in, or related to, processes such as MIG, TIG and resistance welding.
Welding Accessories: Learn more
| Product Name | Notes |
|---|---|
| This 3 jaw self-centering gripper is designed for use with all welding positioners including Gullco's GP/GPP-200 Series of positioners. It provides high levels of efficiency and versatility in operations involving... | |
| 1 1/2" (38 mm) square rack arm and rack with one end turned to 1 1/8" (29 mm) diameter | |
| 1 1/8" (29mm) square rack arm and rack with one end turned to 1 1/8" (29mm) diameter | |
| Carriage Features: - Integrated Wire Feeder for Improved Effiecency and Productivity - Holds up to 12” Diameter Spools - Continuous or Stitch Welding Modes - Step Back Feature Reduces Weld... | |
| Accepts standard 1 3/8" (35 mm) cutting torches with 32 pitch rack. Supplied with calibrated angle of tilt scale and 1 1/8" (29 mm)* swivel clamp for mounting on rack... | |
| As a manufacturer and distributor of ceramics, Gullco can provide you with a KATBAK ceramic weld backing to meet your needs. If you don't see the ceramic you need in... | |
| Complete Unit for mounting on the "KAT" horizontal rack arm to provide5" (127 mm) of vertical adjustment, 360° torch rotation and two directional tilt. Supplied complete with standard 1 1/8"... | |
| Complete with standard 1 1/8" (29 mm) I.D. swivel clamp*and insulated linkage for the gun holder which is suitable for most semi-automatic welding guns. Gun holder jaws are adjustable from... | |
| Consisting of one (1) Magnet, one (1) steel angle bracket. | |
| Extra Heavy Duty Rack Boxes for Arm Mounting with Micro Fine Adjustment Gear Box | |
| Extra Heavy Duty Rack Boxes for Arm Mounting | |
| Extra Heavy Duty Rack Boxes | |
| For applications that require amounting surface higher than the level provided with the rack box mounted directly on the front of the KAT Automation Carriage. Height can beincreased by 2,... | |
| for mounting torch holders, rack boxes and other "KAT" accessories | |
| for mounting welding guns, cutting torches and other "KAT" accessories | |
| Gullco Heavy Duty "Flex-Track" isspecifically designed for use with theGullco "Flex-Kat" all-position TravelCarriages. Flex-Track is made fromtempered spring steel and canbe easily mounted to conformwith curved surfaces. ThisFlex-Track can be... | |
| Gullco Mechanical Seam Trackers and Height Sensors are designed for use with the Gullco Kat Travel Carriage to accurately maintain the required, pre-set distance between the gun or torch and... | |
| Heavy Duty Rack Boxes for Arm Mounting with Micro Fine Adjustment Gear Box | |
| Heavy Duty Rack Boxes | |
| Holds formed "rings" of track inposition for pipe welding on nonferrousand ferrous materials.Heights can be adjusted from2.8 in. (71.1mm) to 4.95"(125.7mm). Different heights canbe achieved using differentlength 5/16"-18UNC bolts. | |
| Holes in this rigid steel bracket align with those in Kat Track and support bars on all Gullco track mounting devices...for firm perpendicular mounting of straight or curved rigid Kat... | |
| Kat Track is manufactured in "Standard" and "Deep" sections...each designed to suit a specific range of applications. Both are made to the highest quality levels and incorporate the following top... | |
| On/Off and Round Magnet devices are used to mount either Gullco rigid Kat tracks orFlex-Kat tracks on ferrous surfaces. Gullco's Vacuum Track Mountingsystem, described in a separate bulletin, holds Kat... | |
| provides an 8 3/4" X 14 7/8" platform on which a variety of welding and cutting automation equipment can be mounted and towed individually or in tandem along straight or... | |
| Reduce pipe preparation costs with this rugged, portable equipment which rotates pipe from 2"to 16" (51 - 406mm) diameter. Two models are available; Model KR-200-L has a turning capacity of... | |
| Supplied with 10 ft. (3048mm) cable providing control of numerous KAT functions. | |
| swivel clamp assembly is readily mounted on front/back of the"KAT" Travel Carriage to keep cables clear ofthe work area. Clamp can be adjusted to provide approximately 1 3/4" diameter holder... | |
| The E.A.H.S works by measuring welding current, comparing it to a target value that has been set by the operator and automatically adjusting the height of the welding gun to... | |
| The quality and efficiency achieved with today's automated welding systems can be impaired by material warpage, misalignment, irregular edge fit-up, different material thickness and other conditions that cause variations in... | |
| These Gullco Stabilizing Ovens have gained international recognition and acceptance based on a variety of quality and performance features including.... compact, modular design with controls recessed for protection. shelves easily... | |
| They're lightweight, rugged and completely portable...easy to load, easy to carry...ready to provide low cost control of welding quality in the shop or in the field. Reduce operating costs by... | |
| This 100 lb. Capacity FluxHopper is designed formounting either directlyabove the welding heador on the welding manipulatorto maintain the fluxin its original dry state. Itis complete with mountinglugs, lift-off loadinglid,... | |
| This advanced oscillation “package” is designed to increase production and improve the quality of the weld produced in automatic mechanized welding operations by minimizing weld defects such as poor penetration,... | |
| This fully insulated 600 lb. capacity high temperature Flux Rebake Oven is similar in design to the above Model GOV 600 FD3, except incorporating high temperature insulation, high temperature wiring... | |
| This fully insulated 600 lb.capacity Flux Oven incorporates three (3) individual200 lb. hoppers, enabling up to three (3) differenttypes of flux to be stored and dried simultaneously.It is complete with... | |
| This insulated 200 lb. capacity Flux Holding Oven is generally located in the storage area and is used to keep the flux in its dry state or to dry out... | |
| This portable 100 lb. capacity Flux Holding Oven uses the same flux hopper as Model GOV 100 FH except is supplied complete with portable carrier, a 25 lb. capacity flux... |