Gullco International Limited Datasheets for Ovens (industrial)
Industrial ovens are batch or continuous process enclosures or tunnels that are insulated and used for thermal processing. Ovens are lower temperature (usually < 1400° F) thermal processing units, usually without refractory insulation.
Ovens (industrial): Learn more
| Product Name | Notes |
|---|---|
| These Gullco Stabilizing Ovens have gained international recognition and acceptance based on a variety of quality and performance features including.... compact, modular design with controls recessed for protection. shelves easily... | |
| They're lightweight, rugged and completely portable...easy to load, easy to carry...ready to provide low cost control of welding quality in the shop or in the field. Reduce operating costs by... | |
| This fully insulated 600 lb. capacity high temperature Flux Rebake Oven is similar in design to the above Model GOV 600 FD3, except incorporating high temperature insulation, high temperature wiring... | |
| This fully insulated 600 lb.capacity Flux Oven incorporates three (3) individual200 lb. hoppers, enabling up to three (3) differenttypes of flux to be stored and dried simultaneously.It is complete with... | |
| This insulated 200 lb. capacity Flux Holding Oven is generally located in the storage area and is used to keep the flux in its dry state or to dry out... | |
| This portable 100 lb. capacity Flux Holding Oven uses the same flux hopper as Model GOV 100 FH except is supplied complete with portable carrier, a 25 lb. capacity flux... |