Gullco International Limited Datasheets for Welding, Brazing, and Soldering Equipment
Welders and welding machines include all manner of devices used for welding, brazing and soldering.
Welding, Brazing, and Soldering Equipment: Learn more
| Product Name | Notes |
|---|---|
| An Accurate and Reliable Automatic Rotary Weld Production System for a Fraction of the Price of a P.L.C./Servo System. Gullco's new microprocessor control not only provides improved speed regulation to... | |
| Carriage Features: - Integrated Wire Feeder for Improved Effiecency and Productivity - Holds up to 12” Diameter Spools - Continuous or Stitch Welding Modes - Step Back Feature Reduces Weld... | |
| Custom Engineered to Automate Welding/Cutting Operations Gullco Gantry Units are custom designed assemblies that are used in a variety of applications such as automated seam welding, fabricated assemblies, stiffener seams... | |
| Heavy Duty Moggy for Submerged Arc and Mig Welding The versatility and reliability of the world famous Gullco "Moggy" trackless travel carriage system and a variety of quality engineered components... | |
| Programmable • Low Voltage • All Position • Variable Speed Incorporating Gullco's highly versatile "G Type" control Reliable automation that improves quality and reduces costs in welding and cutting operations... | |
| Small • Compact • Powerful Performs smooth consistent gouging operation in the flat, horizontal and vertical down positionusing the SYMEX STAR TRAC II Automatic Gouging System. use for continuous... | |
| Gullco Mechanical Seam Trackers and Height Sensors are designed for use with the Gullco Kat Travel Carriage to accurately maintain the required, pre-set distance between the gun or torch and... | |
| The Gullco KAT® Indexing System is typically used to automate single or multi-head overlay/cladding welding operations, hard surfacing, etc. The automatic routine drives a motorized device (either the KAT® carriage... | |
| The KAT® Carriage Auto-Weld enables a wide variety of automated welding cycles that can be repeatedly performed along any plane. The advanced Auto-Weld control monitors, via distance travelled, and responds... | |
| Ideal for automatic horizontal fillet, lap and butt welding operations Controls are available to perform continuous and/or stitch weld operations Dual gun holder assembly is available for efficient simultaneous welding... |