This fully insulated 600 lb.capacity Flux Oven incorporates three (3) individual200 lb. hoppers, enabling up to three (3) differenttypes of flux to be stored and dried simultaneously.It is complete with three (3) hinged loading lids, liftinglugs, three (3) individual thermometers and aflux heating system incorporating 4,500 watts oflow density elements. Temperature is controlled bythree (3) individual thermostats so that each hopperis individually controlled. Temperature range100° to 550° F. All for operation on 220 volt, singlephase AC power supply. Weight 250 lbs.
Note: Oven can be supplied for operation on 220 volts or440 volts, single phase power supply. Please consult factory.
| Gullco International Limited | |
|---|---|
| Product Category | Welding Accessories |
| Product Number | GOV 600 FD3 |
| Product Name | 600 lb Flux Holding Oven |
| Accessory | 600 lb Flux Holding Oven |