As a manufacturer and distributor of ceramics, Gullco can provide you with a KATBAK ceramic weld backing to meet your needs. If you don't see the ceramic you need in this brochure contact Gullco or your Gullco distributor to discuss your specific requirement.
Impart X-ray Quality Back Beads On Root Pass
Weld One Side Only
Deposit More Weld Metal
Root Weld And Fill In One Pass
Eliminate Defects And Rework
Eliminate Costly Unnecessary Gouging And Grinding
Sizes 1/4" (6.3 mm) to 6" (152.4 mm)
Special Sizes And Configurations Available
Conveniently Packaged and Sealed In Plastic For Moisture Proof Protection
Wider Heat Receptive Pressure Sensitive Foil For Improved Adhesion To Work Piece This is for inserting behind plates where there is a taper on the backside of the plate. This tile allows the groove portion to fit snugly against the root. Note that these tiles are square edged and so, will not go round a radius. They are meant for flat plates. Again, these tiles are used for M.I.G./M.A.G. welding with all the wires. 12m - 40ft./ box Available in 1/4" to 2" (6.3mm to 50.8mm) tiles.
As a manufacturer and distributor of ceramics, Gullco can provide you with a KATBAK ceramic weld backing to meet your needs. If you don't see the ceramic you need in this brochure contact Gullco or your Gullco distributor to discuss your specific requirement.
- Impart X-ray Quality Back Beads On Root Pass
- Weld One Side Only
- Deposit More Weld Metal
- Root Weld And Fill In One Pass
- Eliminate Defects And Rework
- Eliminate Costly Unnecessary Gouging And Grinding
- Sizes 1/4" (6.3 mm) to 6" (152.4 mm)
- Special Sizes And Configurations Available
- Conveniently Packaged and Sealed In Plastic For Moisture Proof Protection
- Wider Heat Receptive Pressure Sensitive Foil For Improved Adhesion To Work Piece
This is for inserting behind plates where there is a taper on the backside of the plate. This tile allows the groove portion to fit snugly against the root. Note that these tiles are square edged and so, will not go round a radius. They are meant for flat plates. Again, these tiles are used for M.I.G./M.A.G. welding with all the wires.
12m - 40ft./ box
Available in 1/4" to 2" (6.3mm to 50.8mm) tiles.