As a manufacturer and distributor of ceramics, Gullco can provide you with a KATBAK ceramic weld backing to meet your needs. If you don't see the ceramic you need in this brochure contact Gullco or your Gullco distributor to discuss your specific requirement.
Impart X-ray Quality Back Beads On Root Pass
Weld One Side Only
Deposit More Weld Metal
Root Weld And Fill In One Pass
Eliminate Defects And Rework
Eliminate Costly Unnecessary Gouging And Grinding
Sizes 1/4" (6.3 mm) to 6" (152.4 mm)
Special Sizes And Configurations Available
Conveniently Packaged and Sealed In Plastic For Moisture Proof Protection
Wider Heat Receptive Pressure Sensitive Foil For Improved Adhesion To Work Piece All 1G33 tiles are suitable for K or X preps where the bevel angles are 45, 60 or 90 degrees. Also suitable for welding with M.I.G./M.A.G. solid wire, metal cored or flux cored wires. They are a substitute for round tiles where the benefit of the 1G33 range of tiles is a "full-face" contact with the joint preparation... reducing the risk of burn-through as may occur with the round tiles where you have a single point contact of the tile with the work piece. 1G33-90 also used when reverse side of a single bevel, single V butt joint where the reverse angle will always be 90°. 12m - 40ft./ box
As a manufacturer and distributor of ceramics, Gullco can provide you with a KATBAK ceramic weld backing to meet your needs. If you don't see the ceramic you need in this brochure contact Gullco or your Gullco distributor to discuss your specific requirement.
- Impart X-ray Quality Back Beads On Root Pass
- Weld One Side Only
- Deposit More Weld Metal
- Root Weld And Fill In One Pass
- Eliminate Defects And Rework
- Eliminate Costly Unnecessary Gouging And Grinding
- Sizes 1/4" (6.3 mm) to 6" (152.4 mm)
- Special Sizes And Configurations Available
- Conveniently Packaged and Sealed In Plastic For Moisture Proof Protection
- Wider Heat Receptive Pressure Sensitive Foil For Improved Adhesion To Work Piece
All 1G33 tiles are suitable for K or X preps where the bevel angles are 45, 60 or 90 degrees. Also suitable for welding with M.I.G./M.A.G. solid wire, metal cored or flux cored wires. They are a substitute for round tiles where the benefit of the 1G33 range of tiles is a "full-face" contact with the joint preparation... reducing the risk of burn-through as may occur with the round tiles where you have a single point contact of the tile with the work piece. 1G33-90 also used when reverse side of a single bevel, single V butt joint where the reverse angle will always be 90°.
12m - 40ft./ box