CF6PB-22 -- PUSHBUTTON ENCLOSURE SERIES
Stahlin Enclosures
Pushbutton Enclosure Series
CF6PB-22
Description
Seven pushbutton arrangements are available 1-7 holes
Lift off cover design
Recessed captive stainless steel screws
Notched key hole design
Metal grounding strap furnished
Sleek unobstructed sidewall design
Description
Seven pushbutton arrangements are available 1-7 holes
Lift off cover design
Recessed captive stainless steel screws
Notched key hole design
Metal grounding strap furnished
Sleek unobstructed sidewall design
Suppliers
Seven pushbutton arrangements are available 1-7 holes
Lift off cover design
Recessed captive stainless steel screws
Notched key hole design
Metal grounding strap furnished
Sleek unobstructed sidewall design
- Seven pushbutton arrangements are available 1-7 holes
- Lift off cover design
- Recessed captive stainless steel screws
- Notched key hole design
- Metal grounding strap furnished
- Sleek unobstructed sidewall design
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
CF6PB-22 |
|
Product Name
|
Pushbutton Enclosure Series |
|
Type
|
Pushbutton Enclosures
|
|
Shape
|
Rectangular
|
|
Length
|
11.13 inch (283 mm)
|
|
Width
|
3.81 inch (96.77 mm)
|
|
Depth
|
3.89 inch (98.81 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Steel - Stainless
NEMA Rating
NEMA Enclosures
Features
Hinged Cover; Flame Retardant
View Details
Takachi Electronics Enclosure Co., Ltd.
Length
1.06 inch (27 mm)
Width
2.05 inch (52 mm)
Depth
2.56 inch (65 mm)
View Details